Dorner Manufacturing Corp. Lift & Locate

Description
Benefits of FlexMove Pallet System Lift & Locate Features: 105 mm Conveyors Lifts from outside of conveyor – provides 200 lbs. of vertical holding force Lifts pneumatic operated Rated for pressures up to 100 psi ± 0.004″ repeatability accuracy Includes 1 pallet stop (cushioned & non-cushioned) Includes sensor mounts for lift cylinder and pallet Sensor mounts are for standard 12 mm diameter proximity switch Can be supported by conveyor or have FlexMove support post added for additional support Includes push-in pneumatic push in fittings for 6.35 mm (¼ in) air line
Request a Quote Datasheet
Description
Benefits of FlexMove Pallet System Lift & Locate Features: 105 mm Conveyors Lifts from outside of conveyor – provides 200 lbs. of vertical holding force Lifts pneumatic operated Rated for pressures up to 100 psi ± 0.004″ repeatability accuracy Includes 1 pallet stop (cushioned & non-cushioned) Includes sensor mounts for lift cylinder and pallet Sensor mounts are for standard 12 mm diameter proximity switch Can be supported by conveyor or have FlexMove support post added for additional support Includes push-in pneumatic push in fittings for 6.35 mm (¼ in) air line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift & Locate -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Lift & Locate
Lift & Locate
Benefits of FlexMove Pallet System Lift & Locate Features: 105 mm Conveyors Lifts from outside of conveyor – provides 200 lbs. of vertical holding force Lifts pneumatic operated Rated for pressures up to 100 psi ± 0.004″ repeatability accuracy Includes 1 pallet stop (cushioned & non-cushioned) Includes sensor mounts for lift cylinder and pallet Sensor mounts are for standard 12 mm diameter proximity switch Can be supported by conveyor or have FlexMove support post added for additional support Includes push-in pneumatic push in fittings for 6.35 mm (¼ in) air line

Benefits of FlexMove Pallet System Lift & Locate


Features:

  • 105 mm Conveyors
  • Lifts from outside of conveyor – provides 200 lbs. of vertical holding force
  • Lifts pneumatic operated
  • Rated for pressures up to 100 psi
  • ± 0.004″ repeatability accuracy
  • Includes 1 pallet stop (cushioned & non-cushioned)

  • Includes sensor mounts for lift cylinder and pallet
  • Sensor mounts are for standard 12 mm diameter proximity switch
  • Can be supported by conveyor or have FlexMove support post added for additional support
  • Includes push-in pneumatic push in fittings for 6.35 mm (¼ in) air line
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Lift & Locate
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

2200 Belted Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 119 lbs (54 kg)
View Details
FU 180 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Lift and Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FX Series Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 164 ft/min (83.33 cm/sec)
View Details