Dorner Manufacturing Corp. Curved Modular Belt

Description
Features & Benefits of 7350 AquaGard Curved Modular Flat Belt Conveyor: Innovative curve chain with center bearing to eliminate friction, allowing 4 curves on a single motor Safest curve chain in the industry with chain openings less than 4 mm, even in the curves Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Compact curve footprint with infeed and outfeed sections as short as 457 mm (18 in) Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Optional Powered Transfer for small parts and maintaining speed through transfer Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 152 mm (6 in) to 610 mm (24 in) Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in) Curve angles of 45, 90, 135 and 180 degrees Bolt-together Stainless Steel Frame Mold to width chain up to 457 mm (18 in) wide No chain opening exceeding 4 mm (0.15 in) FDA approved belting and plastic components Chain supported with stainless steel center bearing,increasing load capacity and the ability to have up to 4 curves on a single motor Optional powered transfer for smooth transfer of parts as short as 75 mm (3 in) in diameter Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet
Description
Features & Benefits of 7350 AquaGard Curved Modular Flat Belt Conveyor: Innovative curve chain with center bearing to eliminate friction, allowing 4 curves on a single motor Safest curve chain in the industry with chain openings less than 4 mm, even in the curves Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Compact curve footprint with infeed and outfeed sections as short as 457 mm (18 in) Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Optional Powered Transfer for small parts and maintaining speed through transfer Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 152 mm (6 in) to 610 mm (24 in) Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in) Curve angles of 45, 90, 135 and 180 degrees Bolt-together Stainless Steel Frame Mold to width chain up to 457 mm (18 in) wide No chain opening exceeding 4 mm (0.15 in) FDA approved belting and plastic components Chain supported with stainless steel center bearing,increasing load capacity and the ability to have up to 4 curves on a single motor Optional powered transfer for smooth transfer of parts as short as 75 mm (3 in) in diameter Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved Modular Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Curved Modular Belt
Curved Modular Belt
Features & Benefits of 7350 AquaGard Curved Modular Flat Belt Conveyor: Innovative curve chain with center bearing to eliminate friction, allowing 4 curves on a single motor Safest curve chain in the industry with chain openings less than 4 mm, even in the curves Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Compact curve footprint with infeed and outfeed sections as short as 457 mm (18 in) Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Optional Powered Transfer for small parts and maintaining speed through transfer Specifications Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 152 mm (6 in) to 610 mm (24 in) Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in) Curve angles of 45, 90, 135 and 180 degrees Bolt-together Stainless Steel Frame Mold to width chain up to 457 mm (18 in) wide No chain opening exceeding 4 mm (0.15 in) FDA approved belting and plastic components Chain supported with stainless steel center bearing,increasing load capacity and the ability to have up to 4 curves on a single motor Optional powered transfer for smooth transfer of parts as short as 75 mm (3 in) in diameter Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions

Features & Benefits of 7350 AquaGard Curved Modular Flat Belt Conveyor:

  • Innovative curve chain with center bearing to eliminate friction, allowing 4 curves on a single motor
  • Safest curve chain in the industry with chain openings less than 4 mm, even in the curves
  • Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products
  • Compact curve footprint with infeed and outfeed sections as short as 457 mm (18 in)
  • Minimal horizontal surfaces for easy to clean sanitary surfaces
  • Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long
  • Side & bottom mount motor package for application flexibility
  • Robust open leg support stands with 7 gauge welded stainless steel
  • Optional Powered Transfer for small parts and maintaining speed through transfer

Specifications

  • Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)*
  • Belt speeds up to 78.6 m/min (260 ft/min)
  • Belt widths: 152 mm (6 in) to 610 mm (24 in)
  • Conveyor section lengths: 460 mm (18 in) to 15240 mm (600 in)
  • Curve angles of 45, 90, 135 and 180 degrees
  • Bolt-together Stainless Steel Frame
  • Mold to width chain up to 457 mm (18 in) wide

  • No chain opening exceeding 4 mm (0.15 in)
  • FDA approved belting and plastic components
  • Chain supported with stainless steel center bearing,increasing load capacity and the ability to have up to 4 curves on a single motor
  • Optional powered transfer for smooth transfer of parts as short as 75 mm (3 in) in diameter
  • Suitable for use in wet environments
  • Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Curved Modular Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Gang Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
View Details
SS 65 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Multiple Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Straight Modular Flat Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details