Dorner Manufacturing Corp. Gang Drive

Description
Benefits of 2200 Series Precision Move Gang Drive Mid Drive Gang Driven Conveyors Specifications: Adjustable for various product widths Drive moveable between tails Frees up ends of conveyor Conveyor center distances can be moved while conveyor is running Minimum width (x) = 4″ (101 mm) belt to belt (with std. guarding) Minimum width (x) = 1.75″ (45 mm) belt to belt without guarding (end user responsible for point of installation guarding) Maximum width (y) = 48″ (1,219 mm) belt to belt Maximum total torque = 80 in-lbs Compatible with side mount gearmotor package Requires ½” diameter 16 tooth spline drive shaft Gang Driven Side Mount Package Specifications: Compatible with all standard load and heavy load 90° gearmotors Conveyor position is adjustable along length of spline drive shaft Includes shafts, couplings, and expandable shaft guarding Mount package is attached to the first conveyor Maximum number of conveyors = 3 Maximum total torque = 80 in-lbs
Request a Quote Datasheet
Description
Benefits of 2200 Series Precision Move Gang Drive Mid Drive Gang Driven Conveyors Specifications: Adjustable for various product widths Drive moveable between tails Frees up ends of conveyor Conveyor center distances can be moved while conveyor is running Minimum width (x) = 4″ (101 mm) belt to belt (with std. guarding) Minimum width (x) = 1.75″ (45 mm) belt to belt without guarding (end user responsible for point of installation guarding) Maximum width (y) = 48″ (1,219 mm) belt to belt Maximum total torque = 80 in-lbs Compatible with side mount gearmotor package Requires ½” diameter 16 tooth spline drive shaft Gang Driven Side Mount Package Specifications: Compatible with all standard load and heavy load 90° gearmotors Conveyor position is adjustable along length of spline drive shaft Includes shafts, couplings, and expandable shaft guarding Mount package is attached to the first conveyor Maximum number of conveyors = 3 Maximum total torque = 80 in-lbs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Gang Drive
Gang Drive
Benefits of 2200 Series Precision Move Gang Drive Mid Drive Gang Driven Conveyors Specifications: Adjustable for various product widths Drive moveable between tails Frees up ends of conveyor Conveyor center distances can be moved while conveyor is running Minimum width (x) = 4″ (101 mm) belt to belt (with std. guarding) Minimum width (x) = 1.75″ (45 mm) belt to belt without guarding (end user responsible for point of installation guarding) Maximum width (y) = 48″ (1,219 mm) belt to belt Maximum total torque = 80 in-lbs Compatible with side mount gearmotor package Requires ½” diameter 16 tooth spline drive shaft Gang Driven Side Mount Package Specifications: Compatible with all standard load and heavy load 90° gearmotors Conveyor position is adjustable along length of spline drive shaft Includes shafts, couplings, and expandable shaft guarding Mount package is attached to the first conveyor Maximum number of conveyors = 3 Maximum total torque = 80 in-lbs

Benefits of 2200 Series Precision Move Gang Drive


Mid Drive Gang Driven Conveyors

Specifications:

  • Adjustable for various product widths
  • Drive moveable between tails
  • Frees up ends of conveyor
  • Conveyor center distances can be moved while conveyor is running
  • Minimum width (x) = 4″ (101 mm) belt to belt (with std. guarding)
  • Minimum width (x) = 1.75″ (45 mm) belt to belt without guarding (end user responsible for point of installation guarding)
  • Maximum width (y) = 48″ (1,219 mm) belt to belt
  • Maximum total torque = 80 in-lbs
  • Compatible with side mount gearmotor package
  • Requires ½” diameter 16 tooth spline drive shaft

Gang Driven Side Mount Package

Specifications:

  • Compatible with all standard load and heavy load 90° gearmotors
  • Conveyor position is adjustable along length of spline drive shaft
  • Includes shafts, couplings, and expandable shaft guarding
  • Mount package is attached to the first conveyor
  • Maximum number of conveyors = 3
  • Maximum total torque = 80 in-lbs
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Gang Drive
Conveyor Type Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
View Details
3200 Modular Belt Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1003 lbs (455 kg)
View Details
SC 105 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 ft/min (5.08 cm/sec)
View Details
Motorized Pulley -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 270 ft/min (137 cm/sec)
Features and Options Sanitary
View Details