Dorner Manufacturing Corp. Cleated Belt

Description
Specifications of AquaGard 7350 Cleated Belt End Drive Conveyor: Standard V-guided belt tracking Optional sidewall cleat belts for small parts Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) Cleat heights from 11 mm (0.43 in) to 60 mm (2.63 in) Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Cleated belt options include sealed edge, encased and sidewall cleating Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet
Description
Specifications of AquaGard 7350 Cleated Belt End Drive Conveyor: Standard V-guided belt tracking Optional sidewall cleat belts for small parts Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) Cleat heights from 11 mm (0.43 in) to 60 mm (2.63 in) Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Cleated belt options include sealed edge, encased and sidewall cleating Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated Belt
Cleated Belt
Specifications of AquaGard 7350 Cleated Belt End Drive Conveyor: Standard V-guided belt tracking Optional sidewall cleat belts for small parts Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) Cleat heights from 11 mm (0.43 in) to 60 mm (2.63 in) Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Cleated belt options include sealed edge, encased and sidewall cleating Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions

Specifications of AquaGard 7350 Cleated Belt End Drive Conveyor:

  • Standard V-guided belt tracking
  • Optional sidewall cleat belts for small parts
  • Standard tip-up tail
  • Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)
  • Belt speeds up to 91 m/min (300 ft/min)
  • Belt widths: 152 mm (6 in) to 610 mm (24 in)
  • Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in)
  • Cleat heights from 11 mm (0.43 in) to 60 mm (2.63 in)
  • Bolt-together 304 Stainless Steel Frame
  • Hard chrome coated bearing with FDA H1 food grade grease
  • FDA approved belting and plastic components
  • Cleated belt options include sealed edge, encased and sidewall cleating
  • Open design with minimal horizontal surfaces
  • Suitable for use in wet environments
  • Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Z-Frame -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details
SC 105 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 ft/min (5.08 cm/sec)
View Details
iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
View Details
Lift and Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details