Dorner Manufacturing Corp. Cleated Belt

Description
Benefits of 3200 Series Cleated Belt Conveyors: General Specifications: Loads up to 400 lbs (181 kg) Belt speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1219 mm) Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm) Cleats available from 0.24″ (6 mm) to 5.9″ (150 mm) high 2″ (51 mm) minimum cleat spacing 1.62″ (41 mm) of belt take-up on conveyors up to 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution
Request a Quote Datasheet
Description
Benefits of 3200 Series Cleated Belt Conveyors: General Specifications: Loads up to 400 lbs (181 kg) Belt speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1219 mm) Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm) Cleats available from 0.24″ (6 mm) to 5.9″ (150 mm) high 2″ (51 mm) minimum cleat spacing 1.62″ (41 mm) of belt take-up on conveyors up to 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated Belt
Cleated Belt
Benefits of 3200 Series Cleated Belt Conveyors: General Specifications: Loads up to 400 lbs (181 kg) Belt speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1219 mm) Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm) Cleats available from 0.24″ (6 mm) to 5.9″ (150 mm) high 2″ (51 mm) minimum cleat spacing 1.62″ (41 mm) of belt take-up on conveyors up to 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution

Benefits of 3200 Series Cleated Belt Conveyors:


General Specifications:

  • Loads up to 400 lbs (181 kg)
  • Belt speeds up to 600 ft/min (183 m/min)
  • Belt widths: 3.75″ (95 mm) to 48″ (1219 mm)
  • Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm)
  • Cleats available from 0.24″ (6 mm) to 5.9″ (150 mm) high

  • 2″ (51 mm) minimum cleat spacing
  • 1.62″ (41 mm) of belt take-up on conveyors up to 20′ long
  • 3.24″ (82 mm) of belt take-up on conveyors over 20′ long
  • 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
Maximum Load 201 lbs (91 kg)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
View Details
ERT250 -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 250 lbs (113 kg)
View Details