Dorner Manufacturing Corp. Pallets

Description
Specifications Pallet is dimensionally compatible with industry standards Pallet Base: Anodized aluminum tool plate is standard (other materials available, contact factory) Thicknesses of 1/4 in to 1/2 in (1/2 in recommended for 480 mm and larger pallets) Pallet Skirt Material: Electrostatic Dissipative HPDE Includes (4) hardened bushings for Lift and Locate Load Capacity to 114 kg (250 lbs) Optional ball bearing pin tracking used for pallet tracking at corners Plated steel proximity sensor pick-up on bottom and side of pallet Custom widths available Center of gravity of the combined payload should be located in the center third of the pallet
Request a Quote Datasheet
Description
Specifications Pallet is dimensionally compatible with industry standards Pallet Base: Anodized aluminum tool plate is standard (other materials available, contact factory) Thicknesses of 1/4 in to 1/2 in (1/2 in recommended for 480 mm and larger pallets) Pallet Skirt Material: Electrostatic Dissipative HPDE Includes (4) hardened bushings for Lift and Locate Load Capacity to 114 kg (250 lbs) Optional ball bearing pin tracking used for pallet tracking at corners Plated steel proximity sensor pick-up on bottom and side of pallet Custom widths available Center of gravity of the combined payload should be located in the center third of the pallet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallets -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Pallets
Pallets
Specifications Pallet is dimensionally compatible with industry standards Pallet Base: Anodized aluminum tool plate is standard (other materials available, contact factory) Thicknesses of 1/4 in to 1/2 in (1/2 in recommended for 480 mm and larger pallets) Pallet Skirt Material: Electrostatic Dissipative HPDE Includes (4) hardened bushings for Lift and Locate Load Capacity to 114 kg (250 lbs) Optional ball bearing pin tracking used for pallet tracking at corners Plated steel proximity sensor pick-up on bottom and side of pallet Custom widths available Center of gravity of the combined payload should be located in the center third of the pallet

Specifications

  • Pallet is dimensionally compatible with industry standards
  • Pallet Base:
    • Anodized aluminum tool plate is standard (other materials available, contact factory)
    • Thicknesses of 1/4 in to 1/2 in (1/2 in recommended for 480 mm and larger pallets)
  • Pallet Skirt Material: Electrostatic Dissipative HPDE
  • Includes (4) hardened bushings for Lift and Locate
  • Load Capacity to 114 kg (250 lbs)
  • Optional ball bearing pin tracking used for pallet tracking at corners
  • Plated steel proximity sensor pick-up on bottom and side of pallet
  • Custom widths available
  • Center of gravity of the combined payload should be located in the center third of the pallet
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Pallets
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Flat Belt Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Pallet Pusher -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Lift and Rotate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details