Dorner Manufacturing Corp. Conveyor Belt Types 63 Electrically Conductive

Description
Belt Type: 63 Electrically Conductive Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Low FDA Approved: No Anti Static: Yes Static Conductive: Yes Chemical Resistance: Good Application: Static Conductive, Electronics Handling
Request a Quote
Description
Belt Type: 63 Electrically Conductive Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Low FDA Approved: No Anti Static: Yes Static Conductive: Yes Chemical Resistance: Good Application: Static Conductive, Electronics Handling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 63 Electrically Conductive - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
63 Electrically Conductive
Conveyor Belt Types 63 Electrically Conductive
Belt Type: 63 Electrically Conductive Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Low FDA Approved: No Anti Static: Yes Static Conductive: Yes Chemical Resistance: Good Application: Static Conductive, Electronics Handling

Belt Type: 63 Electrically Conductive
Surface Material: Urethane
V-guided: Yes
Max. Part Temperature: 176˚F (80˚C)
Coefficient of Friction: Low
FDA Approved: No
Anti Static: Yes
Static Conductive: Yes
Chemical Resistance: Good
Application: Static Conductive, Electronics Handling

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 63 Electrically Conductive
Product Name Conveyor Belt Types
Application General Purpose; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 56 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 08 High Friction - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Inclined Conveying; Manufacturing
Material Polyvinyl Chloride
Features Anti-Static
View Details
Conveyor Belt Types - 73 Nosebar Belt low friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details