Dorner Manufacturing Corp. Conveyor Belt Types 70 FDA Solid Urethane

Description
Belt Type: 70 FDA Solid Urethane Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Chemical Resistance: Good Application: USDA approved, wet applications
Request a Quote
Description
Belt Type: 70 FDA Solid Urethane Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Chemical Resistance: Good Application: USDA approved, wet applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
70 FDA Solid Urethane
Conveyor Belt Types 70 FDA Solid Urethane
Belt Type: 70 FDA Solid Urethane Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Chemical Resistance: Good Application: USDA approved, wet applications

Belt Type: 70 FDA Solid Urethane
Surface Material: Urethane
V-guided: Yes
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Medium
FDA Approved: Yes
Chemical Resistance: Good
Application: USDA approved, wet applications

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 70 FDA Solid Urethane
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; High Temperature; Manufacturing
Material Silicone
Features Anti-Static
View Details
Conveyor Belt Types - 63 Electrically Conductive - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features Cleated / Ribbed; V-Guide
View Details
Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details