Dorner Manufacturing Corp. Conveyor Belt Types 08 High Friction

Description
Belt Type: 08 High Friction Surface Material: PVC Carcass Material: Polyester Max. Part Temperature: 158˚F (70˚C) Coefficient of Friction: Very High FDA Approved: No Anti Static: Yes Static Conductive: No Chemical Resistance: Poor Application: For inclines up to 35˚ depending upon dust, fluids and part material
Request a Quote
Description
Belt Type: 08 High Friction Surface Material: PVC Carcass Material: Polyester Max. Part Temperature: 158˚F (70˚C) Coefficient of Friction: Very High FDA Approved: No Anti Static: Yes Static Conductive: No Chemical Resistance: Poor Application: For inclines up to 35˚ depending upon dust, fluids and part material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 08 High Friction - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
08 High Friction
Conveyor Belt Types 08 High Friction
Belt Type: 08 High Friction Surface Material: PVC Carcass Material: Polyester Max. Part Temperature: 158˚F (70˚C) Coefficient of Friction: Very High FDA Approved: No Anti Static: Yes Static Conductive: No Chemical Resistance: Poor Application: For inclines up to 35˚ depending upon dust, fluids and part material

Belt Type: 08 High Friction
Surface Material: PVC
Carcass Material: Polyester
Max. Part Temperature: 158˚F (70˚C)
Coefficient of Friction: Very High
FDA Approved: No
Anti Static: Yes
Static Conductive: No
Chemical Resistance: Poor
Application: For inclines up to 35˚ depending upon dust, fluids and part material

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 08 High Friction
Product Name Conveyor Belt Types
Application General Purpose; Inclined Conveying; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features Cleated / Ribbed; V-Guide
View Details
Conveyor Belt Types - 05 Accumulation - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 01 FDA Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details