Dorner Manufacturing Corp. Conveyor Belt Types 57 Cut Resistant

Description
Belt Type: 57 Cut Resistant Surface Material: Nitrile V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Felt-like “Fuzzy” Texture, Dry Metal Stamping, Glass & Ceramic
Request a Quote
Description
Belt Type: 57 Cut Resistant Surface Material: Nitrile V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Felt-like “Fuzzy” Texture, Dry Metal Stamping, Glass & Ceramic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 57 Cut Resistant - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
57 Cut Resistant
Conveyor Belt Types 57 Cut Resistant
Belt Type: 57 Cut Resistant Surface Material: Nitrile V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Felt-like “Fuzzy” Texture, Dry Metal Stamping, Glass & Ceramic

Belt Type: 57 Cut Resistant
Surface Material: Nitrile
V-guided: Yes
Max. Part Temperature: 176˚F (80˚C)
Coefficient of Friction: Medium
FDA Approved: No
Anti Static: Yes
Chemical Resistance: Poor
Application: Felt-like “Fuzzy” Texture, Dry Metal Stamping, Glass & Ceramic

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 57 Cut Resistant
Product Name Conveyor Belt Types
Application General Purpose; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; High Temperature; Manufacturing
Material Silicone
Features Anti-Static
View Details
Conveyor Belt Types - 68 FDA Encased - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Conveyor Belt Types - 54 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details