Dorner Manufacturing Corp. Conveyor Belt Types 50 Heat Resistant

Description
Belt Type: 50 Heat Resistant Surface Material: Silicone V-guided: No Anti Static: Yes Max. Part Temperature: 356˚F (180˚C) Coefficient of Friction: Low FDA Approved: No Chemical Resistance: Very Good Application: High temperature
Request a Quote
Description
Belt Type: 50 Heat Resistant Surface Material: Silicone V-guided: No Anti Static: Yes Max. Part Temperature: 356˚F (180˚C) Coefficient of Friction: Low FDA Approved: No Chemical Resistance: Very Good Application: High temperature
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
50 Heat Resistant
Conveyor Belt Types 50 Heat Resistant
Belt Type: 50 Heat Resistant Surface Material: Silicone V-guided: No Anti Static: Yes Max. Part Temperature: 356˚F (180˚C) Coefficient of Friction: Low FDA Approved: No Chemical Resistance: Very Good Application: High temperature

Belt Type: 50 Heat Resistant
Surface Material: Silicone
V-guided: No
Anti Static: Yes
Max. Part Temperature: 356˚F (180˚C)
Coefficient of Friction: Low
FDA Approved: No
Chemical Resistance: Very Good
Application: High temperature

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 50 Heat Resistant
Product Name Conveyor Belt Types
Application General Purpose; High Temperature; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 68 FDA Encased - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
Conveyor Belt Types - 06 Static Dissipative - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 03 FDA High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details