Dorner Manufacturing Corp. Conveyor Belt Types 81 Medium/Low Friction

Description
Belt Type: 81 Medium/Low Friction Surface Material: Silicone Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: No Static Conductive: No Chemical Resistance: Good Application: Silicone material, low to medium friction
Request a Quote
Description
Belt Type: 81 Medium/Low Friction Surface Material: Silicone Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: No Static Conductive: No Chemical Resistance: Good Application: Silicone material, low to medium friction
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
81 Medium/Low Friction
Conveyor Belt Types 81 Medium/Low Friction
Belt Type: 81 Medium/Low Friction Surface Material: Silicone Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: No Static Conductive: No Chemical Resistance: Good Application: Silicone material, low to medium friction

Belt Type: 81 Medium/Low Friction
Surface Material: Silicone
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Medium
FDA Approved: Yes
Anti Static: No
Static Conductive: No
Chemical Resistance: Good
Application: Silicone material, low to medium friction

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 81 Medium/Low Friction
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 19 Nose bar High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; High Temperature; Manufacturing
Material Silicone
Features Anti-Static
View Details
Conveyor Belt Types - 63 Electrically Conductive - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details