Dorner Manufacturing Corp. 3200 Precision Move Conveyors

Description
Benefits of 3200 Series Precision Move Conveyors: Specifications: Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm) 21 tooth H (1/2”) pitch profile timing belt (10 mm Metric pitch available) 3.3” (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5” (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16” x 1/2” plated steel Conveyor package w/ servo motor index repeatability ± 0.02” 100 Indexes per minute rated Features & Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides provide worry free belt tracking Use optional cleats to create pockets for controlled part flow Minimum pallet mounting bar is spacing 1” in length T-slots make mounting accessories simple with no drilling or special tools Compatible with standard drive packages Available with servo motor and mounts for increased accuracy of index Servo package includes fully integrated solution with intuitive PC interface Sealed ball bearings
Request a Quote Datasheet
Description
Benefits of 3200 Series Precision Move Conveyors: Specifications: Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm) 21 tooth H (1/2”) pitch profile timing belt (10 mm Metric pitch available) 3.3” (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5” (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16” x 1/2” plated steel Conveyor package w/ servo motor index repeatability ± 0.02” 100 Indexes per minute rated Features & Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides provide worry free belt tracking Use optional cleats to create pockets for controlled part flow Minimum pallet mounting bar is spacing 1” in length T-slots make mounting accessories simple with no drilling or special tools Compatible with standard drive packages Available with servo motor and mounts for increased accuracy of index Servo package includes fully integrated solution with intuitive PC interface Sealed ball bearings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3200 Precision Move Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
3200 Precision Move Conveyors
3200 Precision Move Conveyors
Benefits of 3200 Series Precision Move Conveyors: Specifications: Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm) 21 tooth H (1/2”) pitch profile timing belt (10 mm Metric pitch available) 3.3” (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5” (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16” x 1/2” plated steel Conveyor package w/ servo motor index repeatability ± 0.02” 100 Indexes per minute rated Features & Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides provide worry free belt tracking Use optional cleats to create pockets for controlled part flow Minimum pallet mounting bar is spacing 1” in length T-slots make mounting accessories simple with no drilling or special tools Compatible with standard drive packages Available with servo motor and mounts for increased accuracy of index Servo package includes fully integrated solution with intuitive PC interface Sealed ball bearings

Benefits of 3200 Series Precision Move Conveyors:


Specifications:

  • Loads up to 750 lbs (340 kg)
  • Belt speeds up to 517 ft/min (158 m/min)
  • Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments
  • Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm)
  • 21 tooth H (1/2”) pitch profile timing belt (10 mm Metric pitch available)
  • 3.3” (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5” (267 mm) of belt per revolution
  • Optional M5 belt inserts
  • Optional pallet mounting bars, 5/16” x 1/2” plated steel
  • Conveyor package w/ servo motor index repeatability ± 0.02”
  • 100 Indexes per minute rated

Features & Benefits:

  • High load capacity urethane belting with kevlar cords (True Timing Belt)
  • No capacity drop when pushing belt
  • All widths feature a single belt for increased mounting flexibility
  • Positive drive no slip belting and side guides provide worry free belt tracking
  • Use optional cleats to create pockets for controlled part flow
  • Minimum pallet mounting bar is spacing 1” in length
  • T-slots make mounting accessories simple with no drilling or special tools
  • Compatible with standard drive packages
  • Available with servo motor and mounts for increased accuracy of index
  • Servo package includes fully integrated solution with intuitive PC interface
  • Sealed ball bearings
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name 3200 Precision Move Conveyors
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
Pallet Stops -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FlexMove Wedge Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 171 ft/min (86.87 cm/sec)
View Details