Dorner Manufacturing Corp. Cleated Belt

Description
Benefits of 7360 AquaGard Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 6” (152 mm) to 24” (610 mm) Total lengths: 3’ (914 mm) up to 40’ (12,192 mm) Cleats available in 1” and 3” heights Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components BISSC Certified
Request a Quote Datasheet
Description
Benefits of 7360 AquaGard Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 6” (152 mm) to 24” (610 mm) Total lengths: 3’ (914 mm) up to 40’ (12,192 mm) Cleats available in 1” and 3” heights Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components BISSC Certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated Belt
Cleated Belt
Benefits of 7360 AquaGard Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 6” (152 mm) to 24” (610 mm) Total lengths: 3’ (914 mm) up to 40’ (12,192 mm) Cleats available in 1” and 3” heights Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components BISSC Certified

Benefits of 7360 AquaGard Cleated Belt Conveyor:

  • Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces
  • Hard coat anodized aluminum wear strips located in welded cross members for durable belt support
  • Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing
  • Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side
  • Spindle has groove for V-guided belt and optimum performance
  • Integrate jack-screw system in tails for belt take up and easy tracking adjustments
  • Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max

Specifications

  • Loads up to 500 lbs (227 kg)
  • Belt speeds up to 300 ft/min maximum (91 m/min)
  • Belt widths: 6” (152 mm) to 24” (610 mm)
  • Total lengths: 3’ (914 mm) up to 40’ (12,192 mm)
  • Cleats available in 1” and 3” heights
  • Wearstrip material is hard coat anodized aluminum

  • One revolution of the drive pulley moves the belt approximately 11”
  • TIG welded 304 Stainless Steel Frame
  • Hard Chrome Coated Bearing with FDA H1 Food Grade Grease
  • FDA approved belting and plastic components
  • BISSC Certified
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 14.99 lbs (6.8 kg)
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
Positive Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
Speed 300 ft/min (152 cm/sec)
View Details