Dorner Manufacturing Corp. Conveyor Belt Types 02 FDA General Purpose

Description
Belt Type: 02 FDA General Purpose Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: Most versatile belt offering
Request a Quote
Description
Belt Type: 02 FDA General Purpose Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: Most versatile belt offering
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 02 FDA General Purpose - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
02 FDA General Purpose
Conveyor Belt Types 02 FDA General Purpose
Belt Type: 02 FDA General Purpose Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: Most versatile belt offering

Belt Type: 02 FDA General Purpose
Surface Material: Urethane
Carcass Material: Polyester
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Medium
FDA Approved: Yes
Anti Static: Yes
Static Conductive: No
Chemical Resistance: Good
Application: Most versatile belt offering

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 02 FDA General Purpose
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 80 High Friction Silicone - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 176 F (80 C)
View Details
Conveyor Belt Types - 73 Nosebar Belt low friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details