Dorner Manufacturing Corp. Conveyor Belt Types 67 Low Friction Cleated

Description
Belt Type: 67 Low Friction Cleated (Do not use with Z-frame) Surface Material: Polyester V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: n/a FDA Approved: Yes Chemical Resistance: Good Application: Excellent product release, consult factory for part number nd how to specify low friction
Request a Quote
Description
Belt Type: 67 Low Friction Cleated (Do not use with Z-frame) Surface Material: Polyester V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: n/a FDA Approved: Yes Chemical Resistance: Good Application: Excellent product release, consult factory for part number nd how to specify low friction
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
67 Low Friction Cleated
Conveyor Belt Types 67 Low Friction Cleated
Belt Type: 67 Low Friction Cleated (Do not use with Z-frame) Surface Material: Polyester V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: n/a FDA Approved: Yes Chemical Resistance: Good Application: Excellent product release, consult factory for part number nd how to specify low friction

Belt Type: 67 Low Friction Cleated
(Do not use with Z-frame)
Surface Material: Polyester
V-guided: Yes
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: n/a
FDA Approved: Yes
Chemical Resistance: Good
Application: Excellent product release, consult factory for part number nd how to specify low friction

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 67 Low Friction Cleated
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 56 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 61 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide
View Details
Conveyor Belt Types - 59 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyvinyl Chloride
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details