Dorcy International Rechargeable Flashlights 41-4267 Waterproof Dynamo

Description
Product Specifications Lumens:18 Run Time:3 LED Illuminate ≥ 120 minutes 1 Minute wind - 15 minutes Beam Distance:20 Feet Bulb Type:5mmLED White LED 15000MCD Batteries:1. LIR 2032 35mAh 2. 29*5.5mm Product Material:ABS Product Dimensions:4.21â€L x 1.78†W x 1.65â€H Bezel Diameter:1.61" Product Weight:.22 lbs Available Color(s):Yellow, Blue, Red Switch:Push button Additional Features:-
Description
Product Specifications Lumens:18 Run Time:3 LED Illuminate ≥ 120 minutes 1 Minute wind - 15 minutes Beam Distance:20 Feet Bulb Type:5mmLED White LED 15000MCD Batteries:1. LIR 2032 35mAh 2. 29*5.5mm Product Material:ABS Product Dimensions:4.21â€L x 1.78†W x 1.65â€H Bezel Diameter:1.61" Product Weight:.22 lbs Available Color(s):Yellow, Blue, Red Switch:Push button Additional Features:-

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Flashlights - 41-4267 Waterproof Dynamo - Dorcy International
Columbus, OH, USA
Rechargeable Flashlights
41-4267 Waterproof Dynamo
Rechargeable Flashlights 41-4267 Waterproof Dynamo
Product Specifications Lumens:18 Run Time:3 LED Illuminate ≥ 120 minutes 1 Minute wind - 15 minutes Beam Distance:20 Feet Bulb Type:5mmLED White LED 15000MCD Batteries:1. LIR 2032 35mAh 2. 29*5.5mm Product Material:ABS Product Dimensions:4.21â€L x 1.78†W x 1.65â€H Bezel Diameter:1.61" Product Weight:.22 lbs Available Color(s):Yellow, Blue, Red Switch:Push button Additional Features:-

Product Specifications
Lumens:18
Run Time:3 LED Illuminate ≥ 120 minutes
1 Minute wind - 15 minutes
Beam Distance:20 Feet
Bulb Type:5mmLED White LED
15000MCD
Batteries:1. LIR 2032 35mAh 2. 29*5.5mm
Product Material:ABS
Product Dimensions:4.21â€L x 1.78†W x 1.65â€H
Bezel Diameter:1.61"
Product Weight:.22 lbs
Available Color(s):Yellow, Blue, Red
Switch:Push button
Additional Features:-

Supplier's Site

Technical Specifications

  Dorcy International
Product Category Flashlights
Product Number 41-4267 Waterproof Dynamo
Product Name Rechargeable Flashlights
Flashlight Type Rechargeable Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1464746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Flashlight - 49-24-0146 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lumen 86 lm (6.85 cp)
Lamp Type LED
View Details
2 suppliers