Dorcy International Datasheets for Flashlights
Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
Flashlights: Learn more
| Product Name | Notes |
|---|---|
| Constructed in lightweight aluminum, this flashlight utilizes six super-bright 5MM white LED light sources which allows for extended continuous burn time on one set of batteries. The light is water... | |
| DieHard Extreme Series: The 600+ Lumen LED DieHard Extreme Lumen Flashlight features Dorcy’s exclusive TrueSpot® reflector technology, providing world class brightness and an intense beam of light through 618 lumens... | |
| DieHard Flashlight Series: The 160 Lumen LED DieHard Flashlight features two settings for varied brightness and run times. Containing a super bright LED, the flashlight produces world class brightness and... | |
| DieHard Flashlight Series: The 180 Lumen LED DieHard Flashlight features two settings for adjustable brightness and run times. Containing a super bright LED, the flashlight produces world class brightness and... | |
| DieHard Flashlight Series: The 240 Lumen LED DieHard Flashlight features two settings for varied brightness and run times. Containing a super bright LED, the flashlight produces world class brightness and... | |
| DieHard Flashlight Series: The 39 Lumen LED DieHard® Flashlight features a 90° swivel head, allowing for adjusted light preferences. With 4 bright LEDs, the flashlight gives 39 lumens of light... | |
| DieHard Flashlight Series: The 95 Lumen LED DieHard Flashlight features a dual reflector focus system . allowing the flashlight to focus from a wide field flood to a concentrated spot. | |
| DieHard Flashlight Series: The 300 Lumen LED DieHard Flashlight features two settings for varied brightness and run times. Containing a super bright LED, the flashlight produces world class brightness and... | |
| DieHard® Flashlight Series: The 100 Lumen LED DieHard® Flashlight features an adjustable beam, allowing the flashlight to focus from a wide field flood to a concentrated spot. Containing a super... | |
| DieHard® Flashlight Series: 41-6000 3 AAA LED DieHard® Flashlight The 42 Lumen LED DieHard® Flashlight has 9 super bright LEDs illuminating 42 lumens of light with a 32 meter beam... | |
| Dorcy has created the ultimate camping combination for you. Do you want to be the brightest and longest lasting camper at your site? Do you want to have every area... | |
| Fold Out Hand Crank - rotate handle clockwise for 2 minutes at 160 r.p.m. (rotations per minute): 6 LEDs will operate up to 50 minutes, 3 LEDs will operate up... | |
| Item Description LumensRun Time /Hours Retail 41-3102 80 Lumen LED Lantern 80 300 $28.00 41-4750180 Lumen 4 AA High Flux LED Flashlight 180 5 $24.99 41-2093 3AAA LED Headlight 42... | |
| Product Specifications Lumens:1 Million Candle Power Run Time: Beam Distance:164 Feet Bulb Type:Halogen bulb Batteries:-None Product Material:PP Product Dimensions:- Bezel Diameter:5.31" Product Weight:1.38 lbs Available Color(s):Green Switch:Pistol Grip Additional Features:Quartz... | |
| Product Specifications Lumens:18 Run Time:3 LED Illuminate ≥ 120 minutes 1 Minute wind - 15 minutes Beam Distance:20 Feet Bulb Type:5mmLED White LED 15000MCD Batteries:1. LIR 2032 35mAh 2. 29*5.5mm... | |
| Product Specifications Lumens:8.9 Run Time:3 LED Illuminate ≥ 120 minutes 1 Minute wind - 15 minutes Beam Distance:50 Feet Bulb Type:5mmLED White LED 15000MCD Batteries:1.LIR 2032 35mAh 2. 20*3.5mm Product... | |
| The 1 Million Candle Power Rechargeable Spotlight features a high capacity sealed lead acid rechargeable battery, for longer lasting life. The spotlight has a pistol grip design for greater portability. | |
| The 150 Lumen LED Metal Gear Flashlight features an intense beam of light, allowing for light projection of over 200 feet. The flashlight is constructed of anodized aluminum for greater... | |
| The 160 Lumen 4D Twin Globe LED Lantern is the first battery operated lantern to approximate the illumination characteristics of traditional gas / mantel lanterns. This lantern’s design allows it... | |
| The 160 Lumen LED Metal Gear Flashlight features an intense beam of light, allowing for light projection of over 200 feet. The flashlight is constructed of anodized aluminum for greater... | |
| The 180 Lumen LED Cyber Light Flashlight takes advantage of leading technology with its True Spot Reflector system that gives you a 275 Meter beam of light. The super bright... | |
| The 2 Million Candle Power Rechargeable Spotlight features a high capacity sealed lead acid rechargeable battery, for longer lasting life. The spotlight has a pistol grip design for greater portability... | |
| The 200 Lumen 3D LED Metal Gear Flashlight features an intense beam of light, allowing for light projection of over 200 feet. The flashlight is constructed of anodized aluminum for... | |
| The 25 Lumen - 2D LED Deluxe Flashlight is a great value. The durability of this flashlight is due to its molded high impact resin form. The flashlight contains a... | |
| The 3 LED Dynamo Radio Flashlight contains 3 super bright 5MM LEDs for greater light output. The flashlight is multifunctional allowing for use as 3 LED flashlight, AM / FM... | |
| The 300 Lumen â€" 4C LED Spotlight features a super bright high powered K2 Luxeon LED Solid State Diode for optimal light output. Durably constructed, this LED Spotlight contains a... | |
| The 3AAA - 16 LED Glow Flashlight features 16 super bright white 5MM LEDs. This flashlight is durably constructed of aluminum and rubber, and has a recessed tail cap push... | |
| The 41-3102 Single Globe LED Lantern requires 4 C cell batteries (not includedThe 80 Lumen Single Globe LED Lantern has the illumination characteristics of traditional gas / mantel lanterns without... | |
| The 45 Lumen â€" 4AA LED 3 Way Dial-A-Light Flashlight features a multi-function switch. Turn the dial once to use in flashlight mode. Turn it the dial twice for a... | |
| The 4AA LED Focus / Area Lantern features a super bright LED bulb and optic lens for optimal light output. This lantern is durably constructed and has a front mounted... | |
| The 4D Invertible Xenon Lantern has a sturdy rubber base, and features a built-in hang hook within the handle. Including a super bright xenon bulb, this lantern contains a dimmer... | |
| The 4D Xenon Flip-Top Fan / Area Lantern contains a super bright xenon bulb for greater visibility. The lantern is dual functional providing area illumination or working as a fan... | |
| The 5 LED Dynamo Flashlight features dual functional settings: 3 LED flashlight, or 5 LED blinking flashlight. The self charging flashlight features a fold out hand crank, allowing the user... | |
| The 5 Million Candle Power Rechargeable Spotlight features a high capacity sealed lead acid rechargeable battery, for longer lasting life. The spotlight has a pistol grip design for greater portability... | |
| The 500 Lumen LED Spotlight uses a new battery saver technology that extends the life of the battery ensuring years of great performance. The spotlight gives 2 ½ hours of... | |
| The 60 Lumen LED Rubber Flashlight is constructed of TPE rubber material for durability and long lasting life. This flashlight features a sleek and rugged design for comfortable handling and... | |
| The 65 Lumen â€" 3D LED Lantern features a sleek design. This lantern contains a super bright LED bulb, providing 65 Lumens of light. The LED Lantern has a durable... | |
| The 65 Lumen â€" 4D / 6V LED Lantern contains a super bright 65 lumen LED providing optimal light output and a 100 hour run time. This lantern features a... | |
| The 65 Lumen â€" 4D LED Lantern w/ Flip-Top 45 Lumen LED Spotlight features a unique dual functionality design. The lantern allows for 65 lumen area lighting, as well as... | |
| The 80 Lumen â€" 2AA LED Aluminum Flashlight features an intense beam of light that projects an output of 100 feet. The flashlight is constructed of aluminum alloy for greater... | |
| The 9 LED Angle Head Flashlight features a compact feel and a unique angle-head design. The flashlight contains 9 super bright 5MM LEDs. The 9 LED flashlight has a top... | |
| The 9 LED Camouflage Flashlight features a compact feel and a unique lightweight design. The flashlight contains 9 super bright 5MM LEDs. The 9 LED flashlight has a tail cap... | |
| The 9 LED Flashlight features a compact design with industrial strength shell. This flashlight contains 9 super bright 5MM LEDs and has a tail cap push button switch for ease... | |
| The 9 LED Flashlight features a compact design. This flashlight contains 9 super bright 5MM LEDs. The 9 LED Flashlight has a tail cap push button switch for ease of... | |
| The Aluminum LED mini-flashlight utilizes super-bright 5MM white LED light sources that allows for extended continuous burn time on one set of batteries. The aluminum design features a separate, matching... | |
| The Focusing LED Light utilizes super-bright 5MM white LED light sources that allows for extended continuous burn time on one set of batteries. The light has capabilities to focus from... | |
| The LED Rechargeable Flashlight contains a super bright 5MM LED. The flashlight is extremely durable, featuring a 3-way push button switch allowing for on, off, and flashing for power failure... | |
| The LED Rechargeable Lights contain super bright LEDs that provide greater visibility and clarity. The light is constructed of plastic and contain polycarbonate optic lenses, making them extremely durable. The... | |
| This 12 LED Rechargeable Pistol Grip Spotlight is compact and lightweight by design. This LED spotlight contains 12 super bright 5MM LEDs for greater visibility. The 5MM LED spotlight features... | |
| This 220 Lumen LED Flashlight features an intense beam of light that projects an output of 400 Meters. The flashlight is constructed of aircraft grade anodized aluminum and can withstand... | |
| This 9 LED 4AA Pistol Grip Spotlight is compact and lightweight by design. This LED spotlight contains 9 super bright LEDs for greater visibility. The spotlight features a trigger lock... | |
| This combo pack of 2 41-1017 mini lanterns is a great value when needing more than one light. The 4AA - 4 LED Mini Lantern features a sleek and compact... | |
| This combo pack of 3 - 41-1017 mini lanterns is a great value when needing more than one light. The 4AA - 4 LED Mini Lantern features a sleek and... | |
| This LED Camping / Backpack Flashlight is the mufti-purpose by design. This flashlight contains 4 super bright 5MM LEDs and emits light 360° for optimal light output. This flashlight is... | |
| This Xenon Industrial Rechargeable Lantern features a sealed lead acid rechargeable battery, providing extended usage and cordless operation. Fully charged the Industrial lantern will provide up to 4 hours of... |