Milwaukee Electric Tool Corporation Flashlight 49-24-0146

Description
ALUMINUM BODY MATERIAL LED LAMP TYPE NO BATTERY INCLUDED M12[TM] BRAND VOLTAGE RATING 12 VOLT OVERALL LENGTH 7 LUMENS 86 HEAD ROTATION 90 DEGREE HOOK TYPE HANDS-FREE INTEGRATED WARRANTY LIFETIME LIMITED
Datasheet
Description
ALUMINUM BODY MATERIAL LED LAMP TYPE NO BATTERY INCLUDED M12[TM] BRAND VOLTAGE RATING 12 VOLT OVERALL LENGTH 7 LUMENS 86 HEAD ROTATION 90 DEGREE HOOK TYPE HANDS-FREE INTEGRATED WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlight 49-24-0146
ALUMINUM BODY MATERIAL LED LAMP TYPE NO BATTERY INCLUDED M12[TM] BRAND VOLTAGE RATING 12 VOLT OVERALL LENGTH 7 LUMENS 86 HEAD ROTATION 90 DEGREE HOOK TYPE HANDS-FREE INTEGRATED WARRANTY LIFETIME LIMITED
  • ALUMINUM BODY MATERIAL
  • LED LAMP TYPE
  • NO BATTERY INCLUDED
  • M12[TM] BRAND
  • VOLTAGE RATING 12 VOLT
  • OVERALL LENGTH 7
  • LUMENS 86
  • HEAD ROTATION 90 DEGREE
  • HOOK TYPE HANDS-FREE INTEGRATED
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet
Torch, Led, 160 Lumens, 8.5; Flashlight Type Milwaukee Tool - 86R9973 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Led, 160 Lumens, 8.5; Flashlight Type Milwaukee Tool
86R9973
Torch, Led, 160 Lumens, 8.5; Flashlight Type Milwaukee Tool 86R9973
TORCH, LED, 160 LUMENS, 8.5"; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:160lm; Power Source:Rechargeable Lithium Battery; Flashlight Body Material:-; Product Range:-; For Use With:M12 RED LITHIUM ; Length:8.5"

TORCH, LED, 160 LUMENS, 8.5"; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:160lm; Power Source:Rechargeable Lithium Battery; Flashlight Body Material:-; Product Range:-; For Use With:M12 RED LITHIUM ; Length:8.5"

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation Newark, An Avnet Company
Product Category Flashlights Flashlights
Product Number 49-24-0146 86R9973
Product Name Flashlight Torch, Led, 160 Lumens, 8.5; Flashlight Type Milwaukee Tool
Flashlight Type LED Flashlight LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2043291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size 1 x li-ion 21700
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lumen 325 to 800 lm (25.88 to 63.71 cp)
Lamp Type LED
View Details
KRYPTON® Industrial Mini Flashlight - MFL5422 - DME Company
Specs
Flashlight Type Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
View Details