Larson Electronics LLC 3200 lumen HID work light, 12 and 24 volt hard wired battery connection and magnetic base - HML-9M HML-9M

Description
HID work light uses arc lamp technology to produce high power light output. Arc lamps do not have a filament, instead an arc jumps across 2 electrodes, igniting gas (metal halide or Xenon) trapped within the bulb. Because there is no filament to break, HID bulbs tend to last several thousand hours of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via detachable 21 foot cord and choice of ring terminals, battery clamps or cigarette plug. HID work light has 3.75 inch diameter magnet with 150 pounds of magnetic grip 35W Xenon 43K bulb HID bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet) Heavy-duty cast aluminum head with composite handle and base Easy to use sliding on/off switch Direct connect to vehicle power via detachable 21 foot cord with 2 X 3/8-inch ring terminals to 12 volt system or 24 volt system (work light is compatible with 12V and 24V simultaneously) 70 minute run time on rechargeable battery that can be plugged in when direct connection to vehicle battery is not necessary Charge cord plugs directly into the rechargeable battery (HiD work light can be in use via direct connection while spare battery is charging separately) – average recharge time is 4 hours Led charging indicator on battery; red indicates charging, green indicates fully charge Head pivots from right angle 90 degrees to straight 180 degrees with the push of a button (no tools needed) Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high; when fully extended, the unit is 15.5 inches in length Lens focus ring adjusts approximately 1/4 turn for focus adjustment to beam pattern from narrow spot pattern to wider flood pattern Compact high intensity discharge ballast incorporated into lamp housing for portable, light weight use Dust and water resistant design HID lights produces more light output that conventional lighting with less than 50 percent the power consumption Average current draw @12 VDC: Start: 12.2 amps, Run: 3.3amp (reaches run current draw in under 60 seconds) Average current draw @ 24 VDC: Start 6.1 amps Run: 1.65 amps (reaches run current draw in under 60 seconds
Datasheet
Description
HID work light uses arc lamp technology to produce high power light output. Arc lamps do not have a filament, instead an arc jumps across 2 electrodes, igniting gas (metal halide or Xenon) trapped within the bulb. Because there is no filament to break, HID bulbs tend to last several thousand hours of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via detachable 21 foot cord and choice of ring terminals, battery clamps or cigarette plug. HID work light has 3.75 inch diameter magnet with 150 pounds of magnetic grip 35W Xenon 43K bulb HID bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet) Heavy-duty cast aluminum head with composite handle and base Easy to use sliding on/off switch Direct connect to vehicle power via detachable 21 foot cord with 2 X 3/8-inch ring terminals to 12 volt system or 24 volt system (work light is compatible with 12V and 24V simultaneously) 70 minute run time on rechargeable battery that can be plugged in when direct connection to vehicle battery is not necessary Charge cord plugs directly into the rechargeable battery (HiD work light can be in use via direct connection while spare battery is charging separately) – average recharge time is 4 hours Led charging indicator on battery; red indicates charging, green indicates fully charge Head pivots from right angle 90 degrees to straight 180 degrees with the push of a button (no tools needed) Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high; when fully extended, the unit is 15.5 inches in length Lens focus ring adjusts approximately 1/4 turn for focus adjustment to beam pattern from narrow spot pattern to wider flood pattern Compact high intensity discharge ballast incorporated into lamp housing for portable, light weight use Dust and water resistant design HID lights produces more light output that conventional lighting with less than 50 percent the power consumption Average current draw @12 VDC: Start: 12.2 amps, Run: 3.3amp (reaches run current draw in under 60 seconds) Average current draw @ 24 VDC: Start 6.1 amps Run: 1.65 amps (reaches run current draw in under 60 seconds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3200 lumen HID work light, 12 and 24 volt hard wired battery connection and magnetic base - HML-9M - HML-9M - Larson Electronics LLC
Kemp, TX, USA
3200 lumen HID work light, 12 and 24 volt hard wired battery connection and magnetic base - HML-9M
HML-9M
3200 lumen HID work light, 12 and 24 volt hard wired battery connection and magnetic base - HML-9M HML-9M
HID work light uses arc lamp technology to produce high power light output. Arc lamps do not have a filament, instead an arc jumps across 2 electrodes, igniting gas (metal halide or Xenon) trapped within the bulb. Because there is no filament to break, HID bulbs tend to last several thousand hours of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via detachable 21 foot cord and choice of ring terminals, battery clamps or cigarette plug. HID work light has 3.75 inch diameter magnet with 150 pounds of magnetic grip 35W Xenon 43K bulb HID bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet) Heavy-duty cast aluminum head with composite handle and base Easy to use sliding on/off switch Direct connect to vehicle power via detachable 21 foot cord with 2 X 3/8-inch ring terminals to 12 volt system or 24 volt system (work light is compatible with 12V and 24V simultaneously) 70 minute run time on rechargeable battery that can be plugged in when direct connection to vehicle battery is not necessary Charge cord plugs directly into the rechargeable battery (HiD work light can be in use via direct connection while spare battery is charging separately) – average recharge time is 4 hours Led charging indicator on battery; red indicates charging, green indicates fully charge Head pivots from right angle 90 degrees to straight 180 degrees with the push of a button (no tools needed) Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high; when fully extended, the unit is 15.5 inches in length Lens focus ring adjusts approximately 1/4 turn for focus adjustment to beam pattern from narrow spot pattern to wider flood pattern Compact high intensity discharge ballast incorporated into lamp housing for portable, light weight use Dust and water resistant design HID lights produces more light output that conventional lighting with less than 50 percent the power consumption Average current draw @12 VDC: Start: 12.2 amps, Run: 3.3amp (reaches run current draw in under 60 seconds) Average current draw @ 24 VDC: Start 6.1 amps Run: 1.65 amps (reaches run current draw in under 60 seconds

HID work light uses arc lamp technology to produce high power light output. Arc lamps do not have a filament, instead an arc jumps across 2 electrodes, igniting gas (metal halide or Xenon) trapped within the bulb. Because there is no filament to break, HID bulbs tend to last several thousand hours of run time.

Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap

12/24 volt HID work light is hard wired to 12/24 volt vehicle system via detachable 21 foot cord and choice of ring terminals, battery clamps or cigarette plug.

HID work light has 3.75 inch diameter magnet with 150 pounds of magnetic grip

35W Xenon 43K bulb HID bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet)

Heavy-duty cast aluminum head with composite handle and base

Easy to use sliding on/off switch

Direct connect to vehicle power via detachable 21 foot cord with 2 X 3/8-inch ring terminals to 12 volt system or 24 volt system (work light is compatible with 12V and 24V simultaneously)

70 minute run time on rechargeable battery that can be plugged in when direct connection to vehicle battery is not necessary

Charge cord plugs directly into the rechargeable battery (HiD work light can be in use via direct connection while spare battery is charging separately) – average recharge time is 4 hours

Led charging indicator on battery; red indicates charging, green indicates fully charge

Head pivots from right angle 90 degrees to straight 180 degrees with the push of a button (no tools needed)

Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high; when fully extended, the unit is 15.5 inches in length

Lens focus ring adjusts approximately 1/4 turn for focus adjustment to beam pattern from narrow spot pattern to wider flood pattern

Compact high intensity discharge ballast incorporated into lamp housing for portable, light weight use

Dust and water resistant design

HID lights produces more light output that conventional lighting with less than 50 percent the power consumption

Average current draw @12 VDC: Start: 12.2 amps, Run: 3.3amp (reaches run current draw in under 60 seconds)

Average current draw @ 24 VDC: Start 6.1 amps Run: 1.65 amps (reaches run current draw in under 60 seconds

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number HML-9M
Product Name 3200 lumen HID work light, 12 and 24 volt hard wired battery connection and magnetic base - HML-9M
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 7924228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack; Battery pack
View Details
Streamlight 4AA ProPolymer LED with Batteries - STL-68301 - Andax Industries
Specs
Flashlight Type LED Flashlight
Battery Size AA
Lumen 67 lm (5.34 cp)
View Details