Doosan Infracore Construction Equipment America Datasheets for Earth Moving and Landscaping Machines
Earth moving and landscape machines are used to prepare construction sites, and to move dirt and gravel.
Earth Moving and Landscaping Machines: Learn more
| Product Name | Notes |
|---|---|
| Combining strength and precision, the Doosan DX300LL-3 log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications. | |
| Complete tough load and carry applications - without sacrificing maneuverability. The Doosan DL200-3 wheel loader is an ideal machine for moving materials in highway, street and paving projects, as well... | |
| Everywhere you look, you'll see why the DL350-3 wheel loader is an exceptional machine. With impressive power and outstanding torque, you'll be able to dump higher and reach farther -... | |
| For a big performer that's agile and smooth, choose the DL300-3 wheel loader for a variety of mid-size applications. It's ideal for highway projects, quarries and other jobsites where you... | |
| For reduced machine length and added maneuverability, choose the DX140LCR-3. Its shorter tail swing profile helps you work in confined areas without sacrificing performance. The DX140LCR-3 is ideal for roadways,... | |
| Ideal for construction sites as well as mining and quarrying applications, the Doosan DA40 offers excellent driving stability, equal weight distribution and superior traction along with additional load capacity, superior... | |
| Load and carry applications just met their match - in more ways than one. The Doosan DL220-3 wheel loader is ideally sized to fit many state, county and municipal government... | |
| Loading and carrying is just the beginning. Thanks to a parallel-lift linkage system, the Doosan DL200TC-3 wheel loader can operate many common attachments. Use the DL200TC-3 to move pallets, pipe... | |
| Powered by impressive horsepower and breakout force, you can count on the Doosan DL450-3 wheel loader to handle some of the biggest amounts of material. This wheel loader size is... | |
| Similar to all DX Series models, the DX490LC-3 is equipped to work faster and benefit your bottom line. Dig with power and confidence, work in comfort, and stay on the... | |
| The DX420LC-3 is a leader in the 40-50 metric ton size class. The solid performance, excellent fuel efficiency, operator-focused working environment and exceptional durability deliver consistent results. Designed for long... | |
| The reduced tail swing DX85R-3 provides enhanced fuel efficiency, industry-leading bucket forces, and fast cycle times to power through a wide variety of jobs. Excellent slew performance makes it an... | |
| Tough jobs don't stand a chance with the DL250-3 wheel loader. With an excellent combination of breakout force, size and lift capacity, it's a capable machine for many applications. It's... | |
| Upgrade your digging capabilities with the DX530LC-3. Receive outstanding performance with the high pressure common rail fuel injected engine and Electronic Power Optimizing System (EPOS). Get increased torque, faster cycle... | |
| Versatility means you can complete more tasks with the same machine - it's a key benefit of the Doosan DL250TC-3 wheel loader. Easily change and operate a variety of attachments,... | |
| With impressive digging power and high tractive power, the Doosan DL420-3 wheel loader excels in tough applications. It's designed to take on a wide range of material handling tasks from... | |
| With remarkable over-the-side lifting performance, the conventional tail swing Doosan DX63-3 crawler excavator can take on many difficult jobs. Excellent slew performance makes it an ideal machine for working on... | |
| With the Doosan DA30, you'll move more materials faster and work harder in tough conditions, and navigate roadways or difficult terrain with ease. The proven, powerful diesel engine provides superior... | |
| With the highest horsepower, tipping capacity and breakout force in the Doosan wheel loader lineup, the DL550-3 is a heavy-duty performer that is agile and smooth despite its size. Designed... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance Combining strength and precision, the Doosan DX300LL log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance Complete more tasks with the Doosan DX140W-3 wheeled excavator. Its fast travel speeds allow you to easily travel to nearby job sites. | |
| Improved production Premium comfort Excellent reliability Reduced maintenance In the 28-33 metric ton size class, few machines match the DX300LC-3. It has the horsepower to tackle larger projects but is... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance Many operators turn to the DX255LC-3 for an ideal combination of performance, size and reliability. The DX255LC-3 has an unbeatable engine and... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance The Doosan DX225LL log loader is ready for your toughest forestry challenges with a heavy-duty undercarriage and upper structure. Designed specifically for... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance The DX140LC-3 delivers excellent performance in the 12-14 metric ton size class. It shares the performance, reliability and comfort advantages of larger... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance The DX210W offers the most horsepower, breakout force and digging depth in the Doosan wheeled excavator lineup. You get top performance combined... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance The DX225LC-3 stands out in the popular 21-24 metric ton size class. The Doosan DX series boosts your performance with powerful engines... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance The DX350LC-3 combines solid horsepower, digging performance, reliability and comfort. The DX350LC-3 boosts your performance with powerful engines and efficient hydraulic systems. | |
| Improved production Premium comfort Excellent reliability Reduced maintenance The DX700LC is designed for demanding applications including heavy-duty mining and quarrying, major infrastructure construction projects and mass excavation work. The long... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance The Near-Zero Reduced Tail Swing on the Doosan DX235LCR allows it to work close to buildings and in confined areas without sacrificing... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance Upgrade your productivity with the DX180LC-3, a strong performer in the 16-19 metric ton size class. It delivers outstanding performance with the... | |
| Improved production Premium comfort Excellent reliability Reduced maintenance When you need big-time productivity in a machine that's easy to transport and maneuver, turn to the Doosan DX190W-3. It's ideal for... |