Bobcat Company Utility Vehicle 4X4 3600

Description
The Bobcat® 3600 utility vehicle brings the highest standards for comfort, ease of use, and durability. With an easy-to-operate and low maintenance hydrostatic drive, you can perform many demanding tasks with ease. With the optional cab, heat and air conditioning, you’ll be more comfortable year-round as you use the 3600 on your acreage, campus, jobsites and other properties. Hydrostatic Drive Move forward or reverse simply by pressing your toe or heel on the travel control pedal. It’s ideal for tasks that require repetitive back and forth movements. Travel at a top speed of 30 mph. Comfort All Year Comfort options like a modular cab, heat and air conditioning enable you to operate year-round. Whether you’re in the frigid cold or hot sun, you and up to two passengers are able to stay comfortable while doing your tasks. Other comfort considerations like tilt steering, comfortable bench seats and quiet operation are standard. Industry-Leading Payload and Towing A powerful 24 hp engine, four-wheel disc brakes and front Dual A-Arm and rear De Dion suspension give the 3600 an industry-leading payload and towing capabilities. The 1,750 lb. vehicle rated capacity (occupants, cargo box and accessories) is the industry’s highest, letting you haul more in fewer trips. Transport landscaping materials, tools, hunting gear, jobsite materials and more while maintaining a comfortable and stable ride.
Description
The Bobcat® 3600 utility vehicle brings the highest standards for comfort, ease of use, and durability. With an easy-to-operate and low maintenance hydrostatic drive, you can perform many demanding tasks with ease. With the optional cab, heat and air conditioning, you’ll be more comfortable year-round as you use the 3600 on your acreage, campus, jobsites and other properties. Hydrostatic Drive Move forward or reverse simply by pressing your toe or heel on the travel control pedal. It’s ideal for tasks that require repetitive back and forth movements. Travel at a top speed of 30 mph. Comfort All Year Comfort options like a modular cab, heat and air conditioning enable you to operate year-round. Whether you’re in the frigid cold or hot sun, you and up to two passengers are able to stay comfortable while doing your tasks. Other comfort considerations like tilt steering, comfortable bench seats and quiet operation are standard. Industry-Leading Payload and Towing A powerful 24 hp engine, four-wheel disc brakes and front Dual A-Arm and rear De Dion suspension give the 3600 an industry-leading payload and towing capabilities. The 1,750 lb. vehicle rated capacity (occupants, cargo box and accessories) is the industry’s highest, letting you haul more in fewer trips. Transport landscaping materials, tools, hunting gear, jobsite materials and more while maintaining a comfortable and stable ride.

Suppliers

Company
Product
Description
Supplier Links
Utility Vehicle 4X4 - 3600 - Bobcat Company
West Fargo, ND, USA
Utility Vehicle 4X4
3600
Utility Vehicle 4X4 3600
The Bobcat® 3600 utility vehicle brings the highest standards for comfort, ease of use, and durability. With an easy-to-operate and low maintenance hydrostatic drive, you can perform many demanding tasks with ease. With the optional cab, heat and air conditioning, you’ll be more comfortable year-round as you use the 3600 on your acreage, campus, jobsites and other properties. Hydrostatic Drive Move forward or reverse simply by pressing your toe or heel on the travel control pedal. It’s ideal for tasks that require repetitive back and forth movements. Travel at a top speed of 30 mph. Comfort All Year Comfort options like a modular cab, heat and air conditioning enable you to operate year-round. Whether you’re in the frigid cold or hot sun, you and up to two passengers are able to stay comfortable while doing your tasks. Other comfort considerations like tilt steering, comfortable bench seats and quiet operation are standard. Industry-Leading Payload and Towing A powerful 24 hp engine, four-wheel disc brakes and front Dual A-Arm and rear De Dion suspension give the 3600 an industry-leading payload and towing capabilities. The 1,750 lb. vehicle rated capacity (occupants, cargo box and accessories) is the industry’s highest, letting you haul more in fewer trips. Transport landscaping materials, tools, hunting gear, jobsite materials and more while maintaining a comfortable and stable ride.

The Bobcat® 3600 utility vehicle brings the highest standards for comfort, ease of use, and durability. With an easy-to-operate and low maintenance hydrostatic drive, you can perform many demanding tasks with ease. With the optional cab, heat and air conditioning, you’ll be more comfortable year-round as you use the 3600 on your acreage, campus, jobsites and other properties.

Hydrostatic Drive

Move forward or reverse simply by pressing your toe or heel on the travel control pedal. It’s ideal for tasks that require repetitive back and forth movements. Travel at a top speed of 30 mph.

Comfort All Year

Comfort options like a modular cab, heat and air conditioning enable you to operate year-round. Whether you’re in the frigid cold or hot sun, you and up to two passengers are able to stay comfortable while doing your tasks. Other comfort considerations like tilt steering, comfortable bench seats and quiet operation are standard.

Industry-Leading Payload and Towing

A powerful 24 hp engine, four-wheel disc brakes and front Dual A-Arm and rear De Dion suspension give the 3600 an industry-leading payload and towing capabilities. The 1,750 lb. vehicle rated capacity (occupants, cargo box and accessories) is the industry’s highest, letting you haul more in fewer trips. Transport landscaping materials, tools, hunting gear, jobsite materials and more while maintaining a comfortable and stable ride.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number 3600
Product Name Utility Vehicle 4X4
Type Utility Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

 - D5K Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 1345 lbs (610 kg)
Maximum Speed 5.6 miles/hr (2.5 m/sec)
View Details
Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 7800 to 20400 lbs (3537 to 9252 kg)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details
Skid Steer Loader - S750 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 85 HP
Load Capacity 3200 lbs (1451 kg)
View Details