Doosan Infracore Construction Equipment America Doosan DL550-3 Wheel Loader

Description
With the highest horsepower, tipping capacity and breakout force in the Doosan wheel loader lineup, the DL550-3 is a heavy-duty performer that is agile and smooth despite its size. Designed for the largest material handling applications, the DL550-3 is ideal for work in quarries, mines, demolition and industrial operations. Through the DL550-3's reduced cycle times and increased uptime, you'll improve your bottom line. It's powered by a diesel engine that delivers power or economy modes to match your job requirements. Operate in manual, automatic or semi-automatic transmission modes. You're ready for nearly any jobsite challenge with the limited slip differentials, excellent lift arm geometry and the automatic transmission. When you consider all of the other performance, comfort and reliability features included in every Doosan wheel loader, you'll see why the DL550-3 is an exceptional machine.
Datasheet
Description
With the highest horsepower, tipping capacity and breakout force in the Doosan wheel loader lineup, the DL550-3 is a heavy-duty performer that is agile and smooth despite its size. Designed for the largest material handling applications, the DL550-3 is ideal for work in quarries, mines, demolition and industrial operations. Through the DL550-3's reduced cycle times and increased uptime, you'll improve your bottom line. It's powered by a diesel engine that delivers power or economy modes to match your job requirements. Operate in manual, automatic or semi-automatic transmission modes. You're ready for nearly any jobsite challenge with the limited slip differentials, excellent lift arm geometry and the automatic transmission. When you consider all of the other performance, comfort and reliability features included in every Doosan wheel loader, you'll see why the DL550-3 is an exceptional machine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doosan DL550-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
West Fargo, ND, USA
Doosan DL550-3 Wheel Loader
Doosan DL550-3 Wheel Loader
With the highest horsepower, tipping capacity and breakout force in the Doosan wheel loader lineup, the DL550-3 is a heavy-duty performer that is agile and smooth despite its size. Designed for the largest material handling applications, the DL550-3 is ideal for work in quarries, mines, demolition and industrial operations. Through the DL550-3's reduced cycle times and increased uptime, you'll improve your bottom line. It's powered by a diesel engine that delivers power or economy modes to match your job requirements. Operate in manual, automatic or semi-automatic transmission modes. You're ready for nearly any jobsite challenge with the limited slip differentials, excellent lift arm geometry and the automatic transmission. When you consider all of the other performance, comfort and reliability features included in every Doosan wheel loader, you'll see why the DL550-3 is an exceptional machine.

With the highest horsepower, tipping capacity and breakout force in the Doosan wheel loader lineup, the DL550-3 is a heavy-duty performer that is agile and smooth despite its size.

Designed for the largest material handling applications, the DL550-3 is ideal for work in quarries, mines, demolition and industrial operations.

Through the DL550-3's reduced cycle times and increased uptime, you'll improve your bottom line. It's powered by a diesel engine that delivers power or economy modes to match your job requirements. Operate in manual, automatic or semi-automatic transmission modes. You're ready for nearly any jobsite challenge with the limited slip differentials, excellent lift arm geometry and the automatic transmission.

When you consider all of the other performance, comfort and reliability features included in every Doosan wheel loader, you'll see why the DL550-3 is an exceptional machine.

Supplier's Site Datasheet

Technical Specifications

  Doosan Infracore Construction Equipment America
Product Category Earth Moving and Landscaping Machines
Product Name Doosan DL550-3 Wheel Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
 - 301.6C Mini Hydraulic Excavators - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 3549 lbs (1610 kg)
Maximum Speed 2.8 miles/hr (1.25 m/sec)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details
Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details