Dongguan Sheen Electronic Technology Co., Ltd. PCM phase change material for communications equipment and wireless stations SP350P

Description
The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat transfer. ◆ Excellent wetting properties ensure that there is no risk of spillage after thermal cycling, making them a viable alternative to thermal grease/thermal paste. ◆ Self-adhesive for easy application and rework. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote
Description
The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat transfer. ◆ Excellent wetting properties ensure that there is no risk of spillage after thermal cycling, making them a viable alternative to thermal grease/thermal paste. ◆ Self-adhesive for easy application and rework. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCM phase change material for communications equipment and wireless stations - SP350P - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
PCM phase change material for communications equipment and wireless stations
SP350P
PCM phase change material for communications equipment and wireless stations SP350P
The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat transfer. ◆ Excellent wetting properties ensure that there is no risk of spillage after thermal cycling, making them a viable alternative to thermal grease/thermal paste. ◆ Self-adhesive for easy application and rework. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays

The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K.
◆ Low thermal impedance, reaching as low as 0.015 ℃*in²/W at 50psi, ensuring efficient heat transfer.
◆ Excellent wetting properties ensure that there is no risk of spillage after thermal cycling, making them a viable alternative to thermal grease/thermal paste.
◆ Self-adhesive for easy application and rework.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ CPU/GPU Chips
◆ Capacitors
◆ Memory/VRAM particles
◆ Control boards
◆ Splitters
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SP350P
Product Name PCM phase change material for communications equipment and wireless stations
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
Thermal Conductivity 1.8 W/m-K (1.04 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Phase change thermal pad for power module and memory modules - SP205A-35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Phase change thermal pad for power module and memory modules - SP205A-35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
SY300 Aerogel insulation film - Product-SY300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type / Form Gel
Features Thermally Conductive
Industry Electronics
View Details
Fast cured insulating thermal silicone adhesive glue - TIV800-15 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details