Dongguan Sheen Electronic Technology Co., Ltd. Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle AF100

Description
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices
Request a Quote
Description
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle - AF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle
AF100
Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle AF100
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices

The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K.
◆ Available in various thicknesses from 0.5 to 5.0 mm.
◆ Free from siloxane and the risk of silicone oil bleed.
◆ Self-adhesive for easy application and rework.
◆ Exceptional tensile strength and abrasion resistance.
◆ Customizable die-cut shapes to meet specific customer needs.
◆ Excellent electrical insulation properties.
◆ Superior flame resistance, achieving a UL94 V-0 rating.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ Data Center
◆ Automotive sensors
◆ AI devices
◆ Fiber optic communication systems
◆ Industrial control equipment
◆ Hard disk drives
◆ Medical devices

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number AF100
Product Name Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Thermal Interface Material for LCD and Plasma TVs - CSF15 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Low thermal resistance cooling phase change pad for electronic components - SP205A-AL-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermal conductive gel for electronics manufacturer - SE80 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Silicone-Free Thermal Gel Series - AE20-LT - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details