DigiPas Technologies Inc. 3rd Generation Travel Padlock

Description
3rd Gen. eGeeTouch Travel lock is the result of our continuous efforts to relentlessly improve and refine our pioneering patented innovation to perfection. Improvements include adding a new Directional-Code Unlocking feature as an alternative way to unlock which is useful when users do not bring (forgot) to bring their smartphone. Tracking luggage feature notifies luggage owner via eGeeTouch App when luggage on airport arrival carousel is approaching to where he/she stands waiting. Other design enhancements include "zero" shackle gap, no physical tag/fob required and higher security features based on users feedbacks of earlier models. Key Features A gentle tap on eGeeTouch® smartlock with Bluetooth-enabled APPLE or ANDROID smartphone, for unlocking eGeeTouch® luggage lock requires no memorizing of combination codes. It uses encrypted IDs to identify each paired smartphone. Superior access security authentication with hundreds of millions of user-defined IDs Use eGeeTouch® App to conveniently store IDs for convenient retrieval or pairing with other smart devices Easily set using eGeeTouch® App to deny access on old IDs in the event of losing a mobile phone Access history records provide traceability unavailable in conventional combination lock Powered by easily replaceable 1xCR2032 batteries with 2,500 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage Safety and security features for inaccessible battery compartment when padlock is at the locked status USB terminal is provided for backup source from external standard-USB power Color LED and buzzer sound indications for locking/unlocking status Mechanical structure and size are compatible with typical conventional combination lock IP43 Rating for protection against water splash Benefits Fast, easy and secure for safeguarding personal belongings in the luggage or travel bag No more 'stressful' memorizing combination code or reading those tiny engraved digits on dial wheels No more worrying about forgetting combination code or losing your little padlock key High-security encrypted authentication of hundreds of millions of preprogrammed ID unmatched by traditional combination digit-codes of 000 to 999 An authorized user may conveniently change or delete ID using eGeeTouch® App User re-definable IDs using mixed numeric and alphabets No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Datasheet
Description
3rd Gen. eGeeTouch Travel lock is the result of our continuous efforts to relentlessly improve and refine our pioneering patented innovation to perfection. Improvements include adding a new Directional-Code Unlocking feature as an alternative way to unlock which is useful when users do not bring (forgot) to bring their smartphone. Tracking luggage feature notifies luggage owner via eGeeTouch App when luggage on airport arrival carousel is approaching to where he/she stands waiting. Other design enhancements include "zero" shackle gap, no physical tag/fob required and higher security features based on users feedbacks of earlier models. Key Features A gentle tap on eGeeTouch® smartlock with Bluetooth-enabled APPLE or ANDROID smartphone, for unlocking eGeeTouch® luggage lock requires no memorizing of combination codes. It uses encrypted IDs to identify each paired smartphone. Superior access security authentication with hundreds of millions of user-defined IDs Use eGeeTouch® App to conveniently store IDs for convenient retrieval or pairing with other smart devices Easily set using eGeeTouch® App to deny access on old IDs in the event of losing a mobile phone Access history records provide traceability unavailable in conventional combination lock Powered by easily replaceable 1xCR2032 batteries with 2,500 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage Safety and security features for inaccessible battery compartment when padlock is at the locked status USB terminal is provided for backup source from external standard-USB power Color LED and buzzer sound indications for locking/unlocking status Mechanical structure and size are compatible with typical conventional combination lock IP43 Rating for protection against water splash Benefits Fast, easy and secure for safeguarding personal belongings in the luggage or travel bag No more 'stressful' memorizing combination code or reading those tiny engraved digits on dial wheels No more worrying about forgetting combination code or losing your little padlock key High-security encrypted authentication of hundreds of millions of preprogrammed ID unmatched by traditional combination digit-codes of 000 to 999 An authorized user may conveniently change or delete ID using eGeeTouch® App User re-definable IDs using mixed numeric and alphabets No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3rd Generation Travel Padlock -  - DigiPas Technologies Inc.
Irvine, CA, United States
3rd Generation Travel Padlock
3rd Generation Travel Padlock
3rd Gen. eGeeTouch Travel lock is the result of our continuous efforts to relentlessly improve and refine our pioneering patented innovation to perfection. Improvements include adding a new Directional-Code Unlocking feature as an alternative way to unlock which is useful when users do not bring (forgot) to bring their smartphone. Tracking luggage feature notifies luggage owner via eGeeTouch App when luggage on airport arrival carousel is approaching to where he/she stands waiting. Other design enhancements include "zero" shackle gap, no physical tag/fob required and higher security features based on users feedbacks of earlier models. Key Features A gentle tap on eGeeTouch® smartlock with Bluetooth-enabled APPLE or ANDROID smartphone, for unlocking eGeeTouch® luggage lock requires no memorizing of combination codes. It uses encrypted IDs to identify each paired smartphone. Superior access security authentication with hundreds of millions of user-defined IDs Use eGeeTouch® App to conveniently store IDs for convenient retrieval or pairing with other smart devices Easily set using eGeeTouch® App to deny access on old IDs in the event of losing a mobile phone Access history records provide traceability unavailable in conventional combination lock Powered by easily replaceable 1xCR2032 batteries with 2,500 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage Safety and security features for inaccessible battery compartment when padlock is at the locked status USB terminal is provided for backup source from external standard-USB power Color LED and buzzer sound indications for locking/unlocking status Mechanical structure and size are compatible with typical conventional combination lock IP43 Rating for protection against water splash Benefits Fast, easy and secure for safeguarding personal belongings in the luggage or travel bag No more 'stressful' memorizing combination code or reading those tiny engraved digits on dial wheels No more worrying about forgetting combination code or losing your little padlock key High-security encrypted authentication of hundreds of millions of preprogrammed ID unmatched by traditional combination digit-codes of 000 to 999 An authorized user may conveniently change or delete ID using eGeeTouch® App User re-definable IDs using mixed numeric and alphabets No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information

3rd Gen. eGeeTouch Travel lock is the result of our continuous efforts to relentlessly improve and refine our pioneering patented innovation to perfection.

Improvements include adding a new Directional-Code Unlocking feature as an alternative way to unlock which is useful when users do not bring (forgot) to bring their smartphone. Tracking luggage feature notifies luggage owner via eGeeTouch App when luggage on airport arrival carousel is approaching to where he/she stands waiting.

Other design enhancements include "zero" shackle gap, no physical tag/fob required and higher security features based on users feedbacks of earlier models.

Key Features

  • A gentle tap on eGeeTouch® smartlock with Bluetooth-enabled APPLE or ANDROID smartphone, for unlocking
  • eGeeTouch® luggage lock requires no memorizing of combination codes. It uses encrypted IDs to identify each paired smartphone.
  • Superior access security authentication with hundreds of millions of user-defined IDs
  • Use eGeeTouch® App to conveniently store IDs for convenient retrieval or pairing with other smart devices
  • Easily set using eGeeTouch® App to deny access on old IDs in the event of losing a mobile phone
  • Access history records provide traceability unavailable in conventional combination lock
  • Powered by easily replaceable 1xCR2032 batteries with 2,500 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage
  • Safety and security features for inaccessible battery compartment when padlock is at the locked status
  • USB terminal is provided for backup source from external standard-USB power
  • Color LED and buzzer sound indications for locking/unlocking status
  • Mechanical structure and size are compatible with typical conventional combination lock
  • IP43 Rating for protection against water splash

Benefits

  • Fast, easy and secure for safeguarding personal belongings in the luggage or travel bag
  • No more 'stressful' memorizing combination code or reading those tiny engraved digits on dial wheels
  • No more worrying about forgetting combination code or losing your little padlock key
  • High-security encrypted authentication of hundreds of millions of preprogrammed ID unmatched by traditional combination digit-codes of 000 to 999
  • An authorized user may conveniently change or delete ID using eGeeTouch® App
  • User re-definable IDs using mixed numeric and alphabets
  • No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Locks
Product Name 3rd Generation Travel Padlock
Lock Type Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Smart Mini Padlock (FULL METAL BODY) GT-5300 -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details
OUTDOOR Smart Padlocks (3rd Gen.) -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth; RFID / Token
View Details
Steel Cable Lock -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details
Smart Lockout Tagout Padlock (LOTO) -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details