DigiPas Technologies Inc. Steel Cable Lock

Description
The common hassle experienced when using combination digit-dial or key zippers padlock is forgetting the 3-digit combination code or lost key. Infrequent or rare usage resulting hard to remember the code or keys have gone missing. However, when this conventional lock is used daily, the trouble of dialling multiple tiny digit-wheel dials and also reading those tiny-engraved numbers is often frustrating, especially when in a dimly illuminated hotel room. Key Features A gentle press and tap on eGeeTouch® lock with any BLUETOOTH paired smartphone, APPLE or ANDROID, and Apple watch and Samsung Gear S2/3 for unlocking eGeeTouch® luggage lock requires neither digit-wheel dialing nor memorizing of combination codes. It uses IDs to identify each paired device. Superior access security authentication with hundreds of millions of user-defined IDs Use eGeeTouch® App to conveniently store IDs for convenient retrieval or pairing with other smart devices Easily set using eGeeTouch® App to deny access on old IDs in the event of losing a mobile phone or a tag Access history records provide traceability unavailable in conventional combination lock Powered by easily replaceable CR2032 battery with 1,300 cycles or 2 years of battery life based on 2 times locking/unlocking everyday usage Safety feature for inaccessible battery compartment when padlock is at locked status USB terminal is provided for backup source from external standard-USB power Color LED indication for locking/unlocking status Mechanical structure and size are compatible with typical conventional combination zipper lock IP43 Rating for protection against water splash Benefits Fast, easy and secure for safeguarding personal belongings in the luggage or travel bag No more 'stressful' memorizing combination code or reading those tiny engraved digits on dial wheels No more worrying about forgetting combination code or losing your little padlock key High-security encrypted authentication of hundreds of millions of preprogrammed ID unmatched by traditional combination digit-codes of 000 to 999 An authorised user may conveniently change or delete ID using eGeeTouch® App User re-definable IDs using mixed numeric and alphabets No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Datasheet
Description
The common hassle experienced when using combination digit-dial or key zippers padlock is forgetting the 3-digit combination code or lost key. Infrequent or rare usage resulting hard to remember the code or keys have gone missing. However, when this conventional lock is used daily, the trouble of dialling multiple tiny digit-wheel dials and also reading those tiny-engraved numbers is often frustrating, especially when in a dimly illuminated hotel room. Key Features A gentle press and tap on eGeeTouch® lock with any BLUETOOTH paired smartphone, APPLE or ANDROID, and Apple watch and Samsung Gear S2/3 for unlocking eGeeTouch® luggage lock requires neither digit-wheel dialing nor memorizing of combination codes. It uses IDs to identify each paired device. Superior access security authentication with hundreds of millions of user-defined IDs Use eGeeTouch® App to conveniently store IDs for convenient retrieval or pairing with other smart devices Easily set using eGeeTouch® App to deny access on old IDs in the event of losing a mobile phone or a tag Access history records provide traceability unavailable in conventional combination lock Powered by easily replaceable CR2032 battery with 1,300 cycles or 2 years of battery life based on 2 times locking/unlocking everyday usage Safety feature for inaccessible battery compartment when padlock is at locked status USB terminal is provided for backup source from external standard-USB power Color LED indication for locking/unlocking status Mechanical structure and size are compatible with typical conventional combination zipper lock IP43 Rating for protection against water splash Benefits Fast, easy and secure for safeguarding personal belongings in the luggage or travel bag No more 'stressful' memorizing combination code or reading those tiny engraved digits on dial wheels No more worrying about forgetting combination code or losing your little padlock key High-security encrypted authentication of hundreds of millions of preprogrammed ID unmatched by traditional combination digit-codes of 000 to 999 An authorised user may conveniently change or delete ID using eGeeTouch® App User re-definable IDs using mixed numeric and alphabets No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Lock -  - DigiPas Technologies Inc.
Irvine, CA, United States
Steel Cable Lock
Steel Cable Lock
The common hassle experienced when using combination digit-dial or key zippers padlock is forgetting the 3-digit combination code or lost key. Infrequent or rare usage resulting hard to remember the code or keys have gone missing. However, when this conventional lock is used daily, the trouble of dialling multiple tiny digit-wheel dials and also reading those tiny-engraved numbers is often frustrating, especially when in a dimly illuminated hotel room. Key Features A gentle press and tap on eGeeTouch® lock with any BLUETOOTH paired smartphone, APPLE or ANDROID, and Apple watch and Samsung Gear S2/3 for unlocking eGeeTouch® luggage lock requires neither digit-wheel dialing nor memorizing of combination codes. It uses IDs to identify each paired device. Superior access security authentication with hundreds of millions of user-defined IDs Use eGeeTouch® App to conveniently store IDs for convenient retrieval or pairing with other smart devices Easily set using eGeeTouch® App to deny access on old IDs in the event of losing a mobile phone or a tag Access history records provide traceability unavailable in conventional combination lock Powered by easily replaceable CR2032 battery with 1,300 cycles or 2 years of battery life based on 2 times locking/unlocking everyday usage Safety feature for inaccessible battery compartment when padlock is at locked status USB terminal is provided for backup source from external standard-USB power Color LED indication for locking/unlocking status Mechanical structure and size are compatible with typical conventional combination zipper lock IP43 Rating for protection against water splash Benefits Fast, easy and secure for safeguarding personal belongings in the luggage or travel bag No more 'stressful' memorizing combination code or reading those tiny engraved digits on dial wheels No more worrying about forgetting combination code or losing your little padlock key High-security encrypted authentication of hundreds of millions of preprogrammed ID unmatched by traditional combination digit-codes of 000 to 999 An authorised user may conveniently change or delete ID using eGeeTouch® App User re-definable IDs using mixed numeric and alphabets No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information

The common hassle experienced when using combination digit-dial or key zippers padlock is forgetting the 3-digit combination code or lost key. Infrequent or rare usage resulting hard to remember the code or keys have gone missing. However, when this conventional lock is used daily, the trouble of dialling multiple tiny digit-wheel dials and also reading those tiny-engraved numbers is often frustrating, especially when in a dimly illuminated hotel room.

Key Features

  • A gentle press and tap on eGeeTouch® lock with any BLUETOOTH paired smartphone, APPLE or ANDROID, and Apple watch and Samsung Gear S2/3 for unlocking
  • eGeeTouch® luggage lock requires neither digit-wheel dialing nor memorizing of combination codes. It uses IDs to identify each paired device.
  • Superior access security authentication with hundreds of millions of user-defined IDs
  • Use eGeeTouch® App to conveniently store IDs for convenient retrieval or pairing with other smart devices
  • Easily set using eGeeTouch® App to deny access on old IDs in the event of losing a mobile phone or a tag
  • Access history records provide traceability unavailable in conventional combination lock
  • Powered by easily replaceable CR2032 battery with 1,300 cycles or 2 years of battery life based on 2 times locking/unlocking everyday usage
  • Safety feature for inaccessible battery compartment when padlock is at locked status
  • USB terminal is provided for backup source from external standard-USB power
  • Color LED indication for locking/unlocking status
  • Mechanical structure and size are compatible with typical conventional combination zipper lock
  • IP43 Rating for protection against water splash

Benefits

  • Fast, easy and secure for safeguarding personal belongings in the luggage or travel bag
  • No more 'stressful' memorizing combination code or reading those tiny engraved digits on dial wheels
  • No more worrying about forgetting combination code or losing your little padlock key
  • High-security encrypted authentication of hundreds of millions of preprogrammed ID unmatched by traditional combination digit-codes of 000 to 999
  • An authorised user may conveniently change or delete ID using eGeeTouch® App
  • User re-definable IDs using mixed numeric and alphabets
  • No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Locks
Product Name Steel Cable Lock
Lock Type Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lockout Tagout Padlock (LOTO) - GT5100 (Black) -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details
OUTDOOR Smart Padlocks Long Shackle (5th Gen.) -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth; RFID / Token
View Details
Smart Lockout Tagout Padlock (LOTO) -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details
Heavy Duty Smart Padlock -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details