DigiPas Technologies Inc. Smart Mini Padlock (FULL METAL BODY) GT-5300

Description
Patented eGeeTouch® Smart Mini Padlock is another generic version of our award-winning innovation built with Bluetooth and access codes for both INDOOR and OUTDOOR usage. It has a smaller METAL BODY SIZE and smaller HARDEN STEEL SHACKLE DIAMETER to accommodate smaller hole sizes of various hasps and staples. eGeeTouch Smart Mini lock is embedded with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that delivers unprecedented MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, NOTIFICATIONS, and TRACKING of users accesses functions unmatched by any traditional keyed/combination padlocks. Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousands of user-defined encrypted IDs. Multiple levels of Administrator's authorization to ONE SHARED smartlock with FREE app and Commercial PAID app software bundled with Web-based Intelligent Access Management Software. Key Features Press a CODE on the entry pad of eGeeTouch® Mini padlock or pairing with any Bluetooth paired smartphone (APPLE & ANDROID) or Apple watch and Samsung Gear S2/3 for unlocking eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed Superior access security authentication with MULTIPLE levels of authorization and hundreds thousands of IDs Easy to REMOTELY assign or deny or restrict access to one or more authorized persons depending on time period of the day/week, date and frequencies of access. Access historical records provide information (audit trail) unavailable in traditional key padlock Powered by rechargeable batteries with at least 2,000 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage USB terminal is provided for backup power source from external USB power Color LED indication for locking/unlocking status Compact size with hardened steel of smaller shackle diameter For application BOTH OUTDOOR and INDOOR use. Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder simply because one of the keys is lost, as experienced with traditional keyed padlock No more hassle involving replicating a mechanical key High-security encrypted authentication containing over hundreds of thousands of ID Authorised user may conveniently change or delete ID using eGeeTouch® App Administrator and users re-settable IDs in great convenient No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Datasheet
Description
Patented eGeeTouch® Smart Mini Padlock is another generic version of our award-winning innovation built with Bluetooth and access codes for both INDOOR and OUTDOOR usage. It has a smaller METAL BODY SIZE and smaller HARDEN STEEL SHACKLE DIAMETER to accommodate smaller hole sizes of various hasps and staples. eGeeTouch Smart Mini lock is embedded with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that delivers unprecedented MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, NOTIFICATIONS, and TRACKING of users accesses functions unmatched by any traditional keyed/combination padlocks. Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousands of user-defined encrypted IDs. Multiple levels of Administrator's authorization to ONE SHARED smartlock with FREE app and Commercial PAID app software bundled with Web-based Intelligent Access Management Software. Key Features Press a CODE on the entry pad of eGeeTouch® Mini padlock or pairing with any Bluetooth paired smartphone (APPLE & ANDROID) or Apple watch and Samsung Gear S2/3 for unlocking eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed Superior access security authentication with MULTIPLE levels of authorization and hundreds thousands of IDs Easy to REMOTELY assign or deny or restrict access to one or more authorized persons depending on time period of the day/week, date and frequencies of access. Access historical records provide information (audit trail) unavailable in traditional key padlock Powered by rechargeable batteries with at least 2,000 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage USB terminal is provided for backup power source from external USB power Color LED indication for locking/unlocking status Compact size with hardened steel of smaller shackle diameter For application BOTH OUTDOOR and INDOOR use. Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder simply because one of the keys is lost, as experienced with traditional keyed padlock No more hassle involving replicating a mechanical key High-security encrypted authentication containing over hundreds of thousands of ID Authorised user may conveniently change or delete ID using eGeeTouch® App Administrator and users re-settable IDs in great convenient No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Mini Padlock (FULL METAL BODY) GT-5300 -  - DigiPas Technologies Inc.
Irvine, CA, United States
Smart Mini Padlock (FULL METAL BODY) GT-5300
Smart Mini Padlock (FULL METAL BODY) GT-5300
Patented eGeeTouch® Smart Mini Padlock is another generic version of our award-winning innovation built with Bluetooth and access codes for both INDOOR and OUTDOOR usage. It has a smaller METAL BODY SIZE and smaller HARDEN STEEL SHACKLE DIAMETER to accommodate smaller hole sizes of various hasps and staples. eGeeTouch Smart Mini lock is embedded with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that delivers unprecedented MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, NOTIFICATIONS, and TRACKING of users accesses functions unmatched by any traditional keyed/combination padlocks. Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousands of user-defined encrypted IDs. Multiple levels of Administrator's authorization to ONE SHARED smartlock with FREE app and Commercial PAID app software bundled with Web-based Intelligent Access Management Software. Key Features Press a CODE on the entry pad of eGeeTouch® Mini padlock or pairing with any Bluetooth paired smartphone (APPLE & ANDROID) or Apple watch and Samsung Gear S2/3 for unlocking eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed Superior access security authentication with MULTIPLE levels of authorization and hundreds thousands of IDs Easy to REMOTELY assign or deny or restrict access to one or more authorized persons depending on time period of the day/week, date and frequencies of access. Access historical records provide information (audit trail) unavailable in traditional key padlock Powered by rechargeable batteries with at least 2,000 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage USB terminal is provided for backup power source from external USB power Color LED indication for locking/unlocking status Compact size with hardened steel of smaller shackle diameter For application BOTH OUTDOOR and INDOOR use. Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder simply because one of the keys is lost, as experienced with traditional keyed padlock No more hassle involving replicating a mechanical key High-security encrypted authentication containing over hundreds of thousands of ID Authorised user may conveniently change or delete ID using eGeeTouch® App Administrator and users re-settable IDs in great convenient No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information

Patented eGeeTouch® Smart Mini Padlock is another generic version of our award-winning innovation built with Bluetooth and access codes for both INDOOR and OUTDOOR usage. It has a smaller METAL BODY SIZE and smaller HARDEN STEEL SHACKLE DIAMETER to accommodate smaller hole sizes of various hasps and staples.

eGeeTouch Smart Mini lock is embedded with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that delivers unprecedented MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, NOTIFICATIONS, and TRACKING of users accesses functions unmatched by any traditional keyed/combination padlocks.

Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousands of user-defined encrypted IDs. Multiple levels of Administrator's authorization to ONE SHARED smartlock with FREE app and Commercial PAID app software bundled with Web-based Intelligent Access Management Software.

Key Features

  • Press a CODE on the entry pad of eGeeTouch® Mini padlock or pairing with any Bluetooth paired smartphone (APPLE & ANDROID) or Apple watch and Samsung Gear S2/3 for unlocking
  • eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed
  • Superior access security authentication with MULTIPLE levels of authorization and hundreds thousands of IDs
  • Easy to REMOTELY assign or deny or restrict access to one or more authorized persons depending on time period of the day/week, date and frequencies of access.
  • Access historical records provide information (audit trail) unavailable in traditional key padlock
  • Powered by rechargeable batteries with at least 2,000 cycles or over 2 years of battery life based on 3 times locking/unlocking per day usage
  • USB terminal is provided for backup power source from external USB power
  • Color LED indication for locking/unlocking status
  • Compact size with hardened steel of smaller shackle diameter
  • For application BOTH OUTDOOR and INDOOR use.

Benefits

  • Fast, easy and secure for safeguarding and access control of premises containing asset/property
  • No more changing the entire padlock or lock's cylinder simply because one of the keys is lost, as experienced with traditional keyed padlock
  • No more hassle involving replicating a mechanical key
  • High-security encrypted authentication containing over hundreds of thousands of ID
  • Authorised user may conveniently change or delete ID using eGeeTouch® App
  • Administrator and users re-settable IDs in great convenient
  • No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Locks
Product Name Smart Mini Padlock (FULL METAL BODY) GT-5300
Lock Type Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Padlocks - 2430322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lock Type Padlock
Actuation Combination
View Details
CABINET LOCK - 7810-30BL-KD - 7810-30BL-KD - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
View Details