DigiPas Technologies Inc. OUTDOOR Smart Padlocks (3rd Gen.)

Description
Patented eGeeTouch® 3rd Generation Smart Padlock is a Robust & Rugged Design for OUTDOOR & COMMERICIAL use (Waterproof & Freeze-proof features, Shackle Cutting Strength & Corrosion-resistant (pass highest grade 6 ASTM salt-test). It is embedded with DUAL intelligent proximity & historical access tracing (NFC, Bluetooth + Cloud-based) technologies that delivers unprecedented high level of SECURITY, TRACEABILITY & NEW functions unmatched by any regular keyed or combination padlocks. Key Features PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test) SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs ACCESS MANAGEMENT SOFTWARE: Easily allow ADMINISTRATOR to set, deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags. Rechargeable Battery last for 7,000 Lock/unlock cycles per-charging Patented security/safety feature preventing access to battery compartment when padlock is on locked status USB terminal is provided for backup source from external USB power Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional) Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested) Double locking mechanism of steel shackle Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder due to key lost, as experienced with traditional keyed padlock No more hassle involving to replicate a mechanical key High-security encrypted authentication containing over ten millions of preprogramed ID Authorised user may conveniently from proximity or remote location change or delete ID using eGeeTouch® App; useful for SHARING ACCESS No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Datasheet
Description
Patented eGeeTouch® 3rd Generation Smart Padlock is a Robust & Rugged Design for OUTDOOR & COMMERICIAL use (Waterproof & Freeze-proof features, Shackle Cutting Strength & Corrosion-resistant (pass highest grade 6 ASTM salt-test). It is embedded with DUAL intelligent proximity & historical access tracing (NFC, Bluetooth + Cloud-based) technologies that delivers unprecedented high level of SECURITY, TRACEABILITY & NEW functions unmatched by any regular keyed or combination padlocks. Key Features PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test) SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs ACCESS MANAGEMENT SOFTWARE: Easily allow ADMINISTRATOR to set, deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags. Rechargeable Battery last for 7,000 Lock/unlock cycles per-charging Patented security/safety feature preventing access to battery compartment when padlock is on locked status USB terminal is provided for backup source from external USB power Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional) Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested) Double locking mechanism of steel shackle Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder due to key lost, as experienced with traditional keyed padlock No more hassle involving to replicate a mechanical key High-security encrypted authentication containing over ten millions of preprogramed ID Authorised user may conveniently from proximity or remote location change or delete ID using eGeeTouch® App; useful for SHARING ACCESS No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OUTDOOR Smart Padlocks (3rd Gen.) -  - DigiPas Technologies Inc.
Irvine, CA, United States
OUTDOOR Smart Padlocks (3rd Gen.)
OUTDOOR Smart Padlocks (3rd Gen.)
Patented eGeeTouch® 3rd Generation Smart Padlock is a Robust & Rugged Design for OUTDOOR & COMMERICIAL use (Waterproof & Freeze-proof features, Shackle Cutting Strength & Corrosion-resistant (pass highest grade 6 ASTM salt-test). It is embedded with DUAL intelligent proximity & historical access tracing (NFC, Bluetooth + Cloud-based) technologies that delivers unprecedented high level of SECURITY, TRACEABILITY & NEW functions unmatched by any regular keyed or combination padlocks. Key Features PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test) SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs ACCESS MANAGEMENT SOFTWARE: Easily allow ADMINISTRATOR to set, deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags. Rechargeable Battery last for 7,000 Lock/unlock cycles per-charging Patented security/safety feature preventing access to battery compartment when padlock is on locked status USB terminal is provided for backup source from external USB power Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional) Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested) Double locking mechanism of steel shackle Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder due to key lost, as experienced with traditional keyed padlock No more hassle involving to replicate a mechanical key High-security encrypted authentication containing over ten millions of preprogramed ID Authorised user may conveniently from proximity or remote location change or delete ID using eGeeTouch® App; useful for SHARING ACCESS No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information

Patented eGeeTouch® 3rd Generation Smart Padlock is a Robust & Rugged Design for OUTDOOR & COMMERICIAL use (Waterproof & Freeze-proof features, Shackle Cutting Strength & Corrosion-resistant (pass highest grade 6 ASTM salt-test).

It is embedded with DUAL intelligent proximity & historical access tracing (NFC, Bluetooth + Cloud-based) technologies that delivers unprecedented high level of SECURITY, TRACEABILITY & NEW functions unmatched by any regular keyed or combination padlocks.

Key Features

  • PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking
  • OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test)
  • SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features
  • eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs
  • ACCESS MANAGEMENT SOFTWARE: Easily allow ADMINISTRATOR to set, deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access
  • Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users
  • Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags.
  • Rechargeable Battery last for 7,000 Lock/unlock cycles per-charging
  • Patented security/safety feature preventing access to battery compartment when padlock is on locked status
  • USB terminal is provided for backup source from external USB power
  • Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional)
  • Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested)
  • Double locking mechanism of steel shackle

Benefits

  • Fast, easy and secure for safeguarding and access control of premises containing asset/property
  • No more changing the entire padlock or lock's cylinder due to key lost, as experienced with traditional keyed padlock
  • No more hassle involving to replicate a mechanical key
  • High-security encrypted authentication containing over ten millions of preprogramed ID
  • Authorised user may conveniently from proximity or remote location change or delete ID using eGeeTouch® App; useful for SHARING ACCESS
  • No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Locks
Product Name OUTDOOR Smart Padlocks (3rd Gen.)
Lock Type Padlock
Unlock Full Specs
to access all available technical data

Similar Products

3rd Generation Travel Padlock -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth; RFID / Token
View Details
Smart Mini Padlock (FULL METAL BODY) GT-5300 -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details
3rd Generation Travel Padlock -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details
Smart Lockout Tagout Padlock (LOTO) - GT5100 (Black) -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth
View Details