DigiPas Technologies Inc. Datasheets for Levels

Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level values.
Levels: Learn more

Product Name Notes
Specification Measurement Range: 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis) Resolution: 0.05° Accuracy: ± 0.1° at 0° ~ 1° & ±0.2° at...
Specification Measuring range from 0° ~ ±20.000° Single-Axis; 0° ~ ±10.000° Dual-Axis Resolution of 0.001° (0.02mm/M)(0.0002 in/Ft.) Accuracy: ± 0.001° (0.02mm/M) at 0° to ±2.000°; ± 0.003° (0.06mm/M) at other...
Specification Measuring range from 0° ~ ±90° Single-Axis; 0° ~ ±15° Dual-Axis Resolution of 0.01° (175µm/M) (0.002 in/Ft) Accuracy: ± 0.01° at 0° to ±10.00°; ± 0.03° at other angles...
Specification Measuring range from 0° ~ ±90° single-axis; 0° ~ ±3° dual-axis Resolution of 0.01° (0.175 mm/M) (0.002 in/Ft.) Accuracy: ± 0.02° at 0° to ±2.00°; ± 0.04° at other...
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.00mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Digital...
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Adjustable...
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Alternate...
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Screw...
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Measuring range dual-axis 0° ~ 45° Accuracy of ± 0.05° at around 0° & 90°
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.1° (1.75mm/M) Accuracy of ± 0.1° at around 0° & 90° ; ± 0.2° at 1°~89° Alternate...
Specification Measuring range: 0.000° ~ ±2.000° dual-axis Resolution: 0.0002”/ft or 5-second (0.020 mm/M or 0.001°) Accuracy: ±0.0004”/ft or 10-second (± 0.002°) from 0° to ±0.5° ± 0.004° at other angles...
Specification Measuring range: 1.0” or 0.00° ~ ±5.00° dual-axis Resolution: 0.002”/ft or 40-second (0.18 mm/M or 0.01°) Accuracy: ±0.004”/ft or 80-second (± 0.02°) from 0° to ±0.5° and 0.04° at...
Specification Measuring range: 90.000° ~ ±5.000° dual-axis Measurement Resolution Table: Vertical Stroke Length (mm) Resolution 50 1µm / 50mm 100 2µm / 100mm 150 3µm / 150mm 300 5µm /...