DigiPas Technologies Inc. Heavy Duty Digital Level

Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Alternate Zero feature Digital display of angle in °(Degree), %(slope) mm/M, In/Ft Auto-reverse reading of LCD technology Backlight LCD display Multiple buzzer sound 5 Minutes auto off Benefit Quickly display any measured angle with precision. Precise & reliable angle measurements in tough working environments. Final site works can be inspected and measured with confident. User can simply choose the type of format without the need for conversion calculation. You can align object without the need to look at the level simply hear the audible beeps. Extended battery life using 2 x AAA batteries. Easier to transfer reference point. Features IMPACT RESISTANCE The DWL-600F is built with solid aluminium structure and shock absorbing end-caps. The unit can withstand reasonable impact and it is easily self-calibrated by user to precision PRECISION The high resolution of digital numeric display 0.05° or 1.0 mm/M enables field works to be carried out and inspected with confident. ILLUMINTED DISPLAY Bright display enables user to work in less illuminated working condition such as tunnel, bridges and ship building. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-600F is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-600F heavy duty model is used for alignment of drill tools. Digi-Pas® DWL-600F are effectively used in erecting telecommunication tower repeaters located on various landscapes. The digital levels are used in tower periodic maintenance inspection to monitor positional stability with changes in land foundation. Digi-Pas® DWL-600F heavy duty model is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-600F heavy duty model is used for marine repair and shipbuilding vessels in shipyard. Digi-Pas® DWL-600F heavy duty model is used for building bridges and metal structures. Digi-Pas® DWL-600F is used to erect steel-beam structures, typically in ensuring column bases are lined and level and columns are plumb. Precisely erecting the entire frame levelled with appropriate orientation is vital to ensure stability, strength and rigidity of steel structures.
Datasheet
Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Alternate Zero feature Digital display of angle in °(Degree), %(slope) mm/M, In/Ft Auto-reverse reading of LCD technology Backlight LCD display Multiple buzzer sound 5 Minutes auto off Benefit Quickly display any measured angle with precision. Precise & reliable angle measurements in tough working environments. Final site works can be inspected and measured with confident. User can simply choose the type of format without the need for conversion calculation. You can align object without the need to look at the level simply hear the audible beeps. Extended battery life using 2 x AAA batteries. Easier to transfer reference point. Features IMPACT RESISTANCE The DWL-600F is built with solid aluminium structure and shock absorbing end-caps. The unit can withstand reasonable impact and it is easily self-calibrated by user to precision PRECISION The high resolution of digital numeric display 0.05° or 1.0 mm/M enables field works to be carried out and inspected with confident. ILLUMINTED DISPLAY Bright display enables user to work in less illuminated working condition such as tunnel, bridges and ship building. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-600F is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-600F heavy duty model is used for alignment of drill tools. Digi-Pas® DWL-600F are effectively used in erecting telecommunication tower repeaters located on various landscapes. The digital levels are used in tower periodic maintenance inspection to monitor positional stability with changes in land foundation. Digi-Pas® DWL-600F heavy duty model is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-600F heavy duty model is used for marine repair and shipbuilding vessels in shipyard. Digi-Pas® DWL-600F heavy duty model is used for building bridges and metal structures. Digi-Pas® DWL-600F is used to erect steel-beam structures, typically in ensuring column bases are lined and level and columns are plumb. Precisely erecting the entire frame levelled with appropriate orientation is vital to ensure stability, strength and rigidity of steel structures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Digital Level -  - DigiPas Technologies Inc.
Irvine, CA, United States
Heavy Duty Digital Level
Heavy Duty Digital Level
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Alternate Zero feature Digital display of angle in °(Degree), %(slope) mm/M, In/Ft Auto-reverse reading of LCD technology Backlight LCD display Multiple buzzer sound 5 Minutes auto off Benefit Quickly display any measured angle with precision. Precise & reliable angle measurements in tough working environments. Final site works can be inspected and measured with confident. User can simply choose the type of format without the need for conversion calculation. You can align object without the need to look at the level simply hear the audible beeps. Extended battery life using 2 x AAA batteries. Easier to transfer reference point. Features IMPACT RESISTANCE The DWL-600F is built with solid aluminium structure and shock absorbing end-caps. The unit can withstand reasonable impact and it is easily self-calibrated by user to precision PRECISION The high resolution of digital numeric display 0.05° or 1.0 mm/M enables field works to be carried out and inspected with confident. ILLUMINTED DISPLAY Bright display enables user to work in less illuminated working condition such as tunnel, bridges and ship building. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-600F is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-600F heavy duty model is used for alignment of drill tools. Digi-Pas® DWL-600F are effectively used in erecting telecommunication tower repeaters located on various landscapes. The digital levels are used in tower periodic maintenance inspection to monitor positional stability with changes in land foundation. Digi-Pas® DWL-600F heavy duty model is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-600F heavy duty model is used for marine repair and shipbuilding vessels in shipyard. Digi-Pas® DWL-600F heavy duty model is used for building bridges and metal structures. Digi-Pas® DWL-600F is used to erect steel-beam structures, typically in ensuring column bases are lined and level and columns are plumb. Precisely erecting the entire frame levelled with appropriate orientation is vital to ensure stability, strength and rigidity of steel structures.

Specification


  • Measuring range from 0° ~ 90°; 4 x 90° (360°)
  • Resolution of 0.05° (1.0mm/M)
  • Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89°
  • Alternate Zero feature
  • Digital display of angle in °(Degree), %(slope) mm/M, In/Ft
  • Auto-reverse reading of LCD technology
  • Backlight LCD display
  • Multiple buzzer sound
  • 5 Minutes auto off

Benefit


  • Quickly display any measured angle with precision.
  • Precise & reliable angle measurements in tough working environments.
  • Final site works can be inspected and measured with confident.
  • User can simply choose the type of format without the need for conversion calculation.
  • You can align object without the need to look at the level simply hear the audible beeps.
  • Extended battery life using 2 x AAA batteries.
  • Easier to transfer reference point.

Features


  • IMPACT RESISTANCE The DWL-600F is built with solid aluminium structure and shock absorbing end-caps. The unit can withstand reasonable impact and it is easily self-calibrated by user to precision
  • PRECISION The high resolution of digital numeric display 0.05° or 1.0 mm/M enables field works to be carried out and inspected with confident.
  • ILLUMINTED DISPLAY Bright display enables user to work in less illuminated working condition such as tunnel, bridges and ship building.
  • RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89°
  • MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°)
  • ALTERNATE ZERO Set reference angle at any desire measurement angle.
  • INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down.
  • INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.

Applications

Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

  • Digi-Pas® DWL-600F is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage.
  • Digi-Pas® DWL-600F heavy duty model is used for alignment of drill tools.
  • Digi-Pas® DWL-600F are effectively used in erecting telecommunication tower repeaters located on various landscapes. The digital levels are used in tower periodic maintenance inspection to monitor positional stability with changes in land foundation.
  • Digi-Pas® DWL-600F heavy duty model is used to setup drilling equipment in offshore oil & gas industry.
  • Digi-Pas® DWL-600F heavy duty model is used for marine repair and shipbuilding vessels in shipyard.
  • Digi-Pas® DWL-600F heavy duty model is used for building bridges and metal structures.
  • Digi-Pas® DWL-600F is used to erect steel-beam structures, typically in ensuring column bases are lined and level and columns are plumb. Precisely erecting the entire frame levelled with appropriate orientation is vital to ensure stability, strength and rigidity of steel structures.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Levels
Product Name Heavy Duty Digital Level
Measuring Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654380 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Angular Range 45 degrees
Length 24 inch (610 mm)
View Details
Digital Level Module Screw-on -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.0500 degrees
View Details