Milwaukee Electric Tool Corporation Spirit Level EM81.24

Description
MAGNETIC, I-BEAM, HEAVY DUTY TYPE ALUMINUM (BODY), ACRYLIC (VIAL) MATERIAL 24 INCH 0.7 INCH 45 DEGREE ANGLE OF INCLINED VIALS 3 VIAL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM81 MODEL
Description
MAGNETIC, I-BEAM, HEAVY DUTY TYPE ALUMINUM (BODY), ACRYLIC (VIAL) MATERIAL 24 INCH 0.7 INCH 45 DEGREE ANGLE OF INCLINED VIALS 3 VIAL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM81 MODEL

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Spirit Level
EM81.24
Spirit Level EM81.24
MAGNETIC, I-BEAM, HEAVY DUTY TYPE ALUMINUM (BODY), ACRYLIC (VIAL) MATERIAL 24 INCH 0.7 INCH 45 DEGREE ANGLE OF INCLINED VIALS 3 VIAL(S) TRUE BLUE[R] BRAND ACCURACY 0.0005 INCH EM81 MODEL
  • MAGNETIC, I-BEAM, HEAVY DUTY TYPE
  • ALUMINUM (BODY), ACRYLIC (VIAL) MATERIAL
  • 24 INCH
  • 0.7 INCH
  • 45 DEGREE ANGLE OF INCLINED VIALS
  • 3 VIAL(S)
  • TRUE BLUE[R] BRAND
  • ACCURACY 0.0005 INCH
  • EM81 MODEL
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Levels
Product Number EM81.24
Product Name Spirit Level
Level Type Spirit Level; Beam or Torpedo
Angular Range 45 degrees
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654370 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Torpedo Level -  - DME Company
DME Company
Specs
Application Light Duty (Office or Drafting)
Level Type Beam or Torpedo
Measuring Technology Mechanical; Vial Type
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Angular Range 45 degrees
Length 24 inch (610 mm)
View Details