DigiPas Technologies Inc. 2-Axis SMART CUBE Level - DWL90Pro

Description
Specification Measurement Range: 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis) Resolution: 0.05° Accuracy: ± 0.1° at 0° ~ 1° & ±0.2° at 1° ~ 89° Wireless measurements using Digi-Pas® Smart Levels App; Bluetooth range approx. 100 feet or 30 meters User-friendly Mobile-based software Operating Temperature : 32°F to 122°F or 0 to +50°C Functional features: Alternate zero, Hold, Auto shut-off, Strong built-in magnet & Bluetooth Device Features MODE Switch angle display between X & Y Axis RESOLUTION Measuring resolution of 0.05° MEASURING RANGE Measuring range 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis) INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree), mm/M & in/Ft ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature BUILT-IN MAGNET Strong magnet at the level base enable users to hold to variety of metal surfaces which is useful in many practical applications ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. DIY satellite dish aligning has become speedy and effortlessly with Digi-Pas® DWL-90Pro pocket-size digital level. It is used to ensure the mast/pole for the receiver is levelled and the dish is at targeted elevation to optimise satellite signal. Digi-Pas® DWL-90Pro model is used by the therapeutic practitioners to assess rehabilitation progress of patients. Range of motion (ROM) such as flexion & extension movements of hands or legs have been traditionally visual estimated and presently use digital level to measure angular movements and record in numeric values to evaluate improvements. Digi-Pas® DWL-90Pro to assess bone angles deviation during diagnostic stage and orthopedic surgery (note: sterilization of the instrument is required for operating theater environment). The feature of fast response numerical readings of angle enables doctors to perform immediate evaluation and carry out necessary surgical operation. Digi-Pas® DWL-90Pro is used for getting accurate readings on window frames installation. Digi-Pas® DWL-90Pro is used for getting accurate readings on door frames installation. Digi-Pas® DWL-90Pro is used for getting accurate readings on tilted solar Modules installation and inspections
Datasheet
Description
Specification Measurement Range: 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis) Resolution: 0.05° Accuracy: ± 0.1° at 0° ~ 1° & ±0.2° at 1° ~ 89° Wireless measurements using Digi-Pas® Smart Levels App; Bluetooth range approx. 100 feet or 30 meters User-friendly Mobile-based software Operating Temperature : 32°F to 122°F or 0 to +50°C Functional features: Alternate zero, Hold, Auto shut-off, Strong built-in magnet & Bluetooth Device Features MODE Switch angle display between X & Y Axis RESOLUTION Measuring resolution of 0.05° MEASURING RANGE Measuring range 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis) INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree), mm/M & in/Ft ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature BUILT-IN MAGNET Strong magnet at the level base enable users to hold to variety of metal surfaces which is useful in many practical applications ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. DIY satellite dish aligning has become speedy and effortlessly with Digi-Pas® DWL-90Pro pocket-size digital level. It is used to ensure the mast/pole for the receiver is levelled and the dish is at targeted elevation to optimise satellite signal. Digi-Pas® DWL-90Pro model is used by the therapeutic practitioners to assess rehabilitation progress of patients. Range of motion (ROM) such as flexion & extension movements of hands or legs have been traditionally visual estimated and presently use digital level to measure angular movements and record in numeric values to evaluate improvements. Digi-Pas® DWL-90Pro to assess bone angles deviation during diagnostic stage and orthopedic surgery (note: sterilization of the instrument is required for operating theater environment). The feature of fast response numerical readings of angle enables doctors to perform immediate evaluation and carry out necessary surgical operation. Digi-Pas® DWL-90Pro is used for getting accurate readings on window frames installation. Digi-Pas® DWL-90Pro is used for getting accurate readings on door frames installation. Digi-Pas® DWL-90Pro is used for getting accurate readings on tilted solar Modules installation and inspections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Axis SMART CUBE Level - DWL90Pro -  - DigiPas Technologies Inc.
Irvine, CA, United States
2-Axis SMART CUBE Level - DWL90Pro
2-Axis SMART CUBE Level - DWL90Pro
Specification Measurement Range: 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis) Resolution: 0.05° Accuracy: ± 0.1° at 0° ~ 1° & ±0.2° at 1° ~ 89° Wireless measurements using Digi-Pas® Smart Levels App; Bluetooth range approx. 100 feet or 30 meters User-friendly Mobile-based software Operating Temperature : 32°F to 122°F or 0 to +50°C Functional features: Alternate zero, Hold, Auto shut-off, Strong built-in magnet & Bluetooth Device Features MODE Switch angle display between X & Y Axis RESOLUTION Measuring resolution of 0.05° MEASURING RANGE Measuring range 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis) INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree), mm/M & in/Ft ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature BUILT-IN MAGNET Strong magnet at the level base enable users to hold to variety of metal surfaces which is useful in many practical applications ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. DIY satellite dish aligning has become speedy and effortlessly with Digi-Pas® DWL-90Pro pocket-size digital level. It is used to ensure the mast/pole for the receiver is levelled and the dish is at targeted elevation to optimise satellite signal. Digi-Pas® DWL-90Pro model is used by the therapeutic practitioners to assess rehabilitation progress of patients. Range of motion (ROM) such as flexion & extension movements of hands or legs have been traditionally visual estimated and presently use digital level to measure angular movements and record in numeric values to evaluate improvements. Digi-Pas® DWL-90Pro to assess bone angles deviation during diagnostic stage and orthopedic surgery (note: sterilization of the instrument is required for operating theater environment). The feature of fast response numerical readings of angle enables doctors to perform immediate evaluation and carry out necessary surgical operation. Digi-Pas® DWL-90Pro is used for getting accurate readings on window frames installation. Digi-Pas® DWL-90Pro is used for getting accurate readings on door frames installation. Digi-Pas® DWL-90Pro is used for getting accurate readings on tilted solar Modules installation and inspections

Specification


  • Measurement Range: 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis)
  • Resolution: 0.05°
  • Accuracy: ± 0.1° at 0° ~ 1° & ±0.2° at 1° ~ 89°
  • Wireless measurements using Digi-Pas® Smart Levels App; Bluetooth range approx. 100 feet or 30 meters
  • User-friendly Mobile-based software
  • Operating Temperature : 32°F to 122°F or 0 to +50°C
  • Functional features: Alternate zero, Hold, Auto shut-off, Strong built-in magnet & Bluetooth

Device Features


  • MODE Switch angle display between X & Y Axis
  • RESOLUTION Measuring resolution of 0.05°
  • MEASURING RANGE Measuring range 360° (4 x 90°) for X-axis (SINGLE axis); 0 ~ 5° for X&Y (DUAL Axis)
  • INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree), mm/M & in/Ft
  • ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature
  • BUILT-IN MAGNET Strong magnet at the level base enable users to hold to variety of metal surfaces which is useful in many practical applications
  • ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle.
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.

Applications

Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

  • DIY satellite dish aligning has become speedy and effortlessly with Digi-Pas® DWL-90Pro pocket-size digital level. It is used to ensure the mast/pole for the receiver is levelled and the dish is at targeted elevation to optimise satellite signal.
  • Digi-Pas® DWL-90Pro model is used by the therapeutic practitioners to assess rehabilitation progress of patients. Range of motion (ROM) such as flexion & extension movements of hands or legs have been traditionally visual estimated and presently use digital level to measure angular movements and record in numeric values to evaluate improvements.
  • Digi-Pas® DWL-90Pro to assess bone angles deviation during diagnostic stage and orthopedic surgery (note: sterilization of the instrument is required for operating theater environment). The feature of fast response numerical readings of angle enables doctors to perform immediate evaluation and carry out necessary surgical operation.
  • Digi-Pas® DWL-90Pro is used for getting accurate readings on window frames installation.
  • Digi-Pas® DWL-90Pro is used for getting accurate readings on door frames installation.
  • Digi-Pas® DWL-90Pro is used for getting accurate readings on tilted solar Modules installation and inspections
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Levels
Product Name 2-Axis SMART CUBE Level - DWL90Pro
Measuring Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654380 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
2-Axis High Precision Digital Machinist Level -  - DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.0100 degrees
View Details
Laser Levels - Fluke - Fluke
Specs
Application Construction; Machine Shop
Level Type Laser Level
Measuring Technology Electronic
View Details