DigiPas Technologies Inc. Waterproof Heavy Duty Digital Level

Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.00mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Digital display of angle in °(Degree), %(slope) mm/M, In/Ft IP65 certified - Water & dust proof Bright LED display technology Wide operating temperature range-20°C to +60°C (-4°F to +140°F) 5 Minutes auto off Benefit IP65 - Waterproof and dust proof features allows to work in many harsh terrains such as off-shore, hot desert and freezing cold weathers. Bright display enables user to work in less illuminated working condition such as tunnel, bridges and ship building. Protective rubber end caps to withstand shock/impact. Speedily display any measured angle with precision. Final site works can be inspected and measured with confident. Audible sound to indicate levelling to 0° & 90° angles halt. Extended battery life using 4 x AAA batteries. Wide Operating Temperature Range -20°C to +60°C (-4°F to +140°F) Features WATERPROOF & DUST PROOF Water & Dust proof features allow the tool to work in harsh terrains including off-shore, freezing cold weathers and wet tropical environments. WIDE OPERATING TEMPERATURE Wide operating temperature range -20°C ~ +60°C (-4°F ~ +140°F) allow digital level to work on extreme hot desert to freezing cold weathers. ERGONOMIC BATTERY COMPARTMENT Designed for quick & easy battery replacement with built-in IP65 waterproof seal. MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. The IP65 waterproof feature of Digi-Pas® DWL-680Pro is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-680Pro heavy duty waterproof class IP65 is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-680Pro heavy duty model is used for alignment of drill tools. Digi-Pas® DWL-680Pro is used for marine repair and shipbuilding vessels in shipyard. Digi-Pas® DWL-680Pro heavy duty model is working in extreme hot desert in the Middle-East for construction of skyscrapers. Digi-Pas® DWL-680Pro heavy duty model is working in extreme cold winter for building bridges and tunnels. Digi-Pas® DWL-680Pro is working in tropical wet climate to construct high-rise buildings.
Datasheet
Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.00mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Digital display of angle in °(Degree), %(slope) mm/M, In/Ft IP65 certified - Water & dust proof Bright LED display technology Wide operating temperature range-20°C to +60°C (-4°F to +140°F) 5 Minutes auto off Benefit IP65 - Waterproof and dust proof features allows to work in many harsh terrains such as off-shore, hot desert and freezing cold weathers. Bright display enables user to work in less illuminated working condition such as tunnel, bridges and ship building. Protective rubber end caps to withstand shock/impact. Speedily display any measured angle with precision. Final site works can be inspected and measured with confident. Audible sound to indicate levelling to 0° & 90° angles halt. Extended battery life using 4 x AAA batteries. Wide Operating Temperature Range -20°C to +60°C (-4°F to +140°F) Features WATERPROOF & DUST PROOF Water & Dust proof features allow the tool to work in harsh terrains including off-shore, freezing cold weathers and wet tropical environments. WIDE OPERATING TEMPERATURE Wide operating temperature range -20°C ~ +60°C (-4°F ~ +140°F) allow digital level to work on extreme hot desert to freezing cold weathers. ERGONOMIC BATTERY COMPARTMENT Designed for quick & easy battery replacement with built-in IP65 waterproof seal. MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. The IP65 waterproof feature of Digi-Pas® DWL-680Pro is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-680Pro heavy duty waterproof class IP65 is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-680Pro heavy duty model is used for alignment of drill tools. Digi-Pas® DWL-680Pro is used for marine repair and shipbuilding vessels in shipyard. Digi-Pas® DWL-680Pro heavy duty model is working in extreme hot desert in the Middle-East for construction of skyscrapers. Digi-Pas® DWL-680Pro heavy duty model is working in extreme cold winter for building bridges and tunnels. Digi-Pas® DWL-680Pro is working in tropical wet climate to construct high-rise buildings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Heavy Duty Digital Level -  - DigiPas Technologies Inc.
Irvine, CA, United States
Waterproof Heavy Duty Digital Level
Waterproof Heavy Duty Digital Level
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.00mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Digital display of angle in °(Degree), %(slope) mm/M, In/Ft IP65 certified - Water & dust proof Bright LED display technology Wide operating temperature range-20°C to +60°C (-4°F to +140°F) 5 Minutes auto off Benefit IP65 - Waterproof and dust proof features allows to work in many harsh terrains such as off-shore, hot desert and freezing cold weathers. Bright display enables user to work in less illuminated working condition such as tunnel, bridges and ship building. Protective rubber end caps to withstand shock/impact. Speedily display any measured angle with precision. Final site works can be inspected and measured with confident. Audible sound to indicate levelling to 0° & 90° angles halt. Extended battery life using 4 x AAA batteries. Wide Operating Temperature Range -20°C to +60°C (-4°F to +140°F) Features WATERPROOF & DUST PROOF Water & Dust proof features allow the tool to work in harsh terrains including off-shore, freezing cold weathers and wet tropical environments. WIDE OPERATING TEMPERATURE Wide operating temperature range -20°C ~ +60°C (-4°F ~ +140°F) allow digital level to work on extreme hot desert to freezing cold weathers. ERGONOMIC BATTERY COMPARTMENT Designed for quick & easy battery replacement with built-in IP65 waterproof seal. MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. The IP65 waterproof feature of Digi-Pas® DWL-680Pro is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-680Pro heavy duty waterproof class IP65 is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-680Pro heavy duty model is used for alignment of drill tools. Digi-Pas® DWL-680Pro is used for marine repair and shipbuilding vessels in shipyard. Digi-Pas® DWL-680Pro heavy duty model is working in extreme hot desert in the Middle-East for construction of skyscrapers. Digi-Pas® DWL-680Pro heavy duty model is working in extreme cold winter for building bridges and tunnels. Digi-Pas® DWL-680Pro is working in tropical wet climate to construct high-rise buildings.

Specification


  • Measuring range from 0° ~ 90°; 4 x 90° (360°)
  • Resolution of 0.05° (1.00mm/M)
  • Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89°
  • Digital display of angle in °(Degree), %(slope) mm/M, In/Ft
  • IP65 certified - Water & dust proof
  • Bright LED display technology
  • Wide operating temperature range-20°C to +60°C (-4°F to +140°F)
  • 5 Minutes auto off

Benefit


  • IP65 - Waterproof and dust proof features allows to work in many harsh terrains such as off-shore, hot desert and freezing cold weathers.
  • Bright display enables user to work in less illuminated working condition such as tunnel, bridges and ship building.
  • Protective rubber end caps to withstand shock/impact.
  • Speedily display any measured angle with precision.
  • Final site works can be inspected and measured with confident.
  • Audible sound to indicate levelling to 0° & 90° angles halt.
  • Extended battery life using 4 x AAA batteries.
  • Wide Operating Temperature Range -20°C to +60°C (-4°F to +140°F)

Features


  • WATERPROOF & DUST PROOF Water & Dust proof features allow the tool to work in harsh terrains including off-shore, freezing cold weathers and wet tropical environments.
  • WIDE OPERATING TEMPERATURE Wide operating temperature range -20°C ~ +60°C (-4°F ~ +140°F) allow digital level to work on extreme hot desert to freezing cold weathers.
  • ERGONOMIC BATTERY COMPARTMENT Designed for quick & easy battery replacement with built-in IP65 waterproof seal.
  • MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°)
  • RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89°
  • ALTERNATE ZERO Set reference angle at any desire measurement angle.
  • INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down.
  • INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.

Applications

Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

  • The IP65 waterproof feature of Digi-Pas® DWL-680Pro is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage.
  • Digi-Pas® DWL-680Pro heavy duty waterproof class IP65 is used to setup drilling equipment in offshore oil & gas industry.
  • Digi-Pas® DWL-680Pro heavy duty model is used for alignment of drill tools.
  • Digi-Pas® DWL-680Pro is used for marine repair and shipbuilding vessels in shipyard.
  • Digi-Pas® DWL-680Pro heavy duty model is working in extreme hot desert in the Middle-East for construction of skyscrapers.
  • Digi-Pas® DWL-680Pro heavy duty model is working in extreme cold winter for building bridges and tunnels.
  • Digi-Pas® DWL-680Pro is working in tropical wet climate to construct high-rise buildings.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Levels
Product Name Waterproof Heavy Duty Digital Level
Measuring Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654370 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
2-Axis Vertical Precision Digital Level -  - DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 90 to 5 degrees
View Details
INCLINEO® -  - Ludeca, Inc.
Ludeca, Inc.
Specs
Application Construction; Machine Shop
Measuring Technology Electronic
Angular Resolution 3.00E-4 degrees
View Details