Flexbar Machine Corporation MAGNETIC INSPECTION LEVEL 12860

Description
MAGNETIC INSPECTION LEVEL FOR CHECKING PLANARITY ON HORIZONTAL AND VERTICAL SURFACES Magnetic vertical side and flat base with V-groove for use on rounded surfaces or shafts. Sensitivity: .0005"/10" (0,05mm/m).* Length - 6" (150mm). Width - 1.57". Insulated handle. Includes fitted case.Model No. 12860, Magnetic Inspection Level, .0005"/10" sensitivity *.0001" (0.02mm) Sensitivity model available upon request.
Description
MAGNETIC INSPECTION LEVEL FOR CHECKING PLANARITY ON HORIZONTAL AND VERTICAL SURFACES Magnetic vertical side and flat base with V-groove for use on rounded surfaces or shafts. Sensitivity: .0005"/10" (0,05mm/m).* Length - 6" (150mm). Width - 1.57". Insulated handle. Includes fitted case.Model No. 12860, Magnetic Inspection Level, .0005"/10" sensitivity *.0001" (0.02mm) Sensitivity model available upon request.

Suppliers

Company
Product
Description
Supplier Links
MAGNETIC INSPECTION LEVEL - 12860 - Flexbar Machine Corporation
Islandia, NY, USA
MAGNETIC INSPECTION LEVEL
12860
MAGNETIC INSPECTION LEVEL 12860
MAGNETIC INSPECTION LEVEL FOR CHECKING PLANARITY ON HORIZONTAL AND VERTICAL SURFACES Magnetic vertical side and flat base with V-groove for use on rounded surfaces or shafts. Sensitivity: .0005"/10" (0,05mm/m).* Length - 6" (150mm). Width - 1.57". Insulated handle. Includes fitted case.Model No. 12860, Magnetic Inspection Level, .0005"/10" sensitivity *.0001" (0.02mm) Sensitivity model available upon request.

MAGNETIC INSPECTION LEVEL

FOR CHECKING PLANARITY ON HORIZONTAL AND VERTICAL SURFACES

  • Magnetic vertical side and flat base with V-groove for use on rounded surfaces or shafts.
  • Sensitivity: .0005"/10" (0,05mm/m).*
  • Length - 6" (150mm).
  • Width - 1.57".
  • Insulated handle.
  • Includes fitted case.Model No. 12860, Magnetic Inspection Level, .0005"/10" sensitivity
    *.0001" (0.02mm) Sensitivity model available upon request.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Levels
Product Number 12860
Product Name MAGNETIC INSPECTION LEVEL
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654380 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Solid State Inclinometer - Electronic Slip Ball - Interface Displays & Controls
Specs
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical
Reading Method / Display None -Non-graduated Gage
View Details