DigiKey Laser Drivers MAX3799ETJ+TR-ND

Description
Laser Driver IC 14Gbps 1 Channel 2.85V ~ 3.63V 32-TQFN (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 14Gbps 1 Channel 2.85V ~ 3.63V 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3799ETJ+TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3799ETJ+TR-ND
Laser Drivers MAX3799ETJ+TR-ND
Laser Driver IC 14Gbps 1 Channel 2.85V ~ 3.63V 32-TQFN (5x5)

Laser Driver IC 14Gbps 1 Channel 2.85V ~ 3.63V 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3799ETJ+TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.85V ~ 3.63V
Data Rate 1.40E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - 505-ADN2847ACPZ-48TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details
Controllers - 175-DS2485Q+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
Direct Digital Synthesis (DDS) - 505-AD9838BCPZ-RL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-WFQFN Exposed Pad, CSP
View Details
Laser Drivers - MAX3737ETJ+T-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 2.70E6 kbps
View Details