DigiKey Direct Digital Synthesis (DDS) 505-AD9838BCPZ-RL7TR-ND

Description
Direct Digital Synthesis IC 10 b 16MHz Tuning 20-LFCSP (4x4)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 16MHz Tuning 20-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9838BCPZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9838BCPZ-RL7TR-ND
Direct Digital Synthesis (DDS) 505-AD9838BCPZ-RL7TR-ND
Direct Digital Synthesis IC 10 b 16MHz Tuning 20-LFCSP (4x4)

Direct Digital Synthesis IC 10 b 16MHz Tuning 20-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9838BCPZ-RL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-DS2482X-100+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD5933WYRSZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
CODECS - 505-AD1937WBSTZ-RLTR-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
I/O Expanders - 175-MAX7317ATE+TTR-ND - DigiKey
Specs
Technology SPI
Device Type Port / Bus Expander
Supply Voltage Other; 2.25V ~ 3.6V
View Details