DigiKey RF Receivers MAX2165ETI+-ND

Description
- RF Receiver 470MHz ~ 780MHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver 470MHz ~ 780MHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2165ETI+-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2165ETI+-ND
RF Receivers MAX2165ETI+-ND
- RF Receiver 470MHz ~ 780MHz PCB, Surface Mount 28-TQFN (5x5)

- RF Receiver 470MHz ~ 780MHz PCB, Surface Mount 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2165ETI+-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 470 to 780 MHz
Bias Current 109 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 78P2352-IELR/F-ND - DigiKey
Specs
Interface CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 128-LQFP Exposed Pad
View Details
RF Transceiver ICs - ADF7241BCPZ-RL7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
View Details
RF Transceiver ICs - 175-MAX32655GWJ+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - AD6688BBPZRL-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details