DigiKey RF Receivers 505-MAX41474GTC+TTR-ND

Description
I2C INTERFACE WITH PRESET MODE
Request a Quote Datasheet
Description
I2C INTERFACE WITH PRESET MODE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 505-MAX41474GTC+TTR-ND - DigiKey
Thief River Falls, MN, United States
I2C INTERFACE WITH PRESET MODE

I2C INTERFACE WITH PRESET MODE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-MAX41474GTC+TTR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
Bias Current 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MAX7036GTP+-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 300 to 450 MHz
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELCT-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-ADF7023BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Transceiver ICs - 505-LTC5800HWR-IPMA#PBF-ND - DigiKey
Specs
Device Type Transceiver
Technology 6LoWPAN
Operating Frequency 2400 MHz
View Details