DigiKey Laser Drivers DS1874T+-ND

Description
Laser Driver IC 1 Channel 2.85V ~ 3.9V 28-TQFN (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 1 Channel 2.85V ~ 3.9V 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - DS1874T+-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
DS1874T+-ND
Laser Drivers DS1874T+-ND
Laser Driver IC 1 Channel 2.85V ~ 3.9V 28-TQFN (5x5)

Laser Driver IC 1 Channel 2.85V ~ 3.9V 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number DS1874T+-ND
Product Name Laser Drivers
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312AUG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Sensor and Detector Interfaces - 505-AD8494ARMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 0 to 50 C (32 to 122 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Laser Drivers - ADN2870ACPZ-RL7TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details
Direct Digital Synthesis (DDS) - 505-AD9850BRSZ-ND - DigiKey
Specs
Supply Voltage 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details