DigiKey Laser Drivers ADN2870ACPZ-RL7TR-ND

Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP-VQ (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP-VQ (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2870ACPZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP-VQ (4x4)

Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP-VQ (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2870ACPZ-RL7TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9833WBRMZ-REELCT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Sensor and Detector Interfaces - 175-MAX40109IATP+TDKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-WFQFN Exposed Pad
View Details
CODECS - 505-ADAU1777BCBZRLCT-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Laser Drivers - ADN2870ACPZ-RL-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details