DigiKey Direct Digital Synthesis (DDS) 505-AD9850BRSZ-ND

Description
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9850BRSZ-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9850BRSZ-ND
Direct Digital Synthesis (DDS) 505-AD9850BRSZ-ND
Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP

Direct Digital Synthesis IC 10 b 125MHz 32 b Tuning 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9850BRSZ-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Laser Drivers - 175-MAX3736ETE+TDKR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 3.20E6 kbps
View Details
I/O Expanders - 175-MAX7313AEG+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
RF Front End (LNA + PA) - 505-ADRF5547BCPZN-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad, CSP
Pins 40 #
View Details
CODECS - 505-AD1939YSTZ-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details