DigiKey Laser Drivers ADN2872ACPZ-RLTR-ND

Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2872ACPZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ADN2872ACPZ-RLTR-ND
Laser Drivers ADN2872ACPZ-RLTR-ND
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)

Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2872ACPZ-RLTR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9837ACPZ-RL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 10-VFDFN Exposed Pad, CSP
View Details
Laser Drivers - MAX3646ETG+-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 622000 kbps
View Details
I/O Expanders - 175-MAX7319ATE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Laser Drivers - MAX3643ETG+CT-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 2.50E6 kbps
View Details