DigiKey Direct Digital Synthesis (DDS) 505-AD9910BSVZ-REELTR-ND

Description
Direct Digital Synthesis IC 14 b 1GHz 32 b Tuning 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 14 b 1GHz 32 b Tuning 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9910BSVZ-REELTR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9910BSVZ-REELTR-ND
Direct Digital Synthesis (DDS) 505-AD9910BSVZ-REELTR-ND
Direct Digital Synthesis IC 14 b 1GHz 32 b Tuning 100-TQFP-EP (14x14)

Direct Digital Synthesis IC 14 b 1GHz 32 b Tuning 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9910BSVZ-REELTR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 505-AD7150BRMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Controllers - 175-MAX3420EECJ+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Controllers - 505-ADIN2111BCPZ-R7CT-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details