DigiKey Direct Digital Synthesis (DDS) 505-AD9833WBRMZ-REELCT-ND

Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - 505-AD9833WBRMZ-REELCT-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
505-AD9833WBRMZ-REELCT-ND
Direct Digital Synthesis (DDS) 505-AD9833WBRMZ-REELCT-ND
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-AD9833WBRMZ-REELCT-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - 505-ADAU1787BCBZRL7CT-ND - DigiKey
Specs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-UFBGA, WLCSP
View Details
Direct Digital Synthesis (DDS) - 505-AD9837ACPZ-RL7CT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 10-VFDFN Exposed Pad, CSP
View Details
Direct Digital Synthesis (DDS) - 505-AD9830ASTZ-ND - DigiKey
Specs
Supply Voltage 5V; Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 48-LQFP
View Details
I/O Expanders - 175-MAX7313AEG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details