DigiKey Laser Drivers ADN2841ACPZ-32-RL7TR-ND

Description
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2841ACPZ-32-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)

Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2841ACPZ-32-RL7TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Data Rate 2.70E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-DS2482X-100+TDKR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
Sensor and Detector Interfaces - 175-MAX14838GTC+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 12-WFDFN Exposed Pad
View Details
I/O Expanders - 175-MAX7312AWG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Laser Drivers - 175-MAX3646ETG+TCT-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 3.63V
Data Rate 622000 kbps
View Details