DigiKey Laser Drivers MAX3996CTP+T-ND

Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 5.5V 20-TQFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 5.5V 20-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3996CTP+T-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3996CTP+T-ND
Laser Drivers MAX3996CTP+T-ND
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 5.5V 20-TQFN (4x4)

Laser Driver IC 2.5Gbps 1 Channel 3V ~ 5.5V 20-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3996CTP+T-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
Data Rate 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7320ATE+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
I/O Expanders - 175-MAX7317ATE+TTR-ND - DigiKey
Specs
Technology SPI
Device Type Port / Bus Expander
Supply Voltage Other; 2.25V ~ 3.6V
View Details
Sensor and Detector Interfaces - 505-AD8497CRMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 25 to 100 C (77 to 212 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Controllers - 505-ADIN2111BCPZ-R7CT-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details