DigiKey Laser Drivers ADN2530YCPZ-R2-ND

Description
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2530YCPZ-R2-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ADN2530YCPZ-R2-ND
Laser Drivers ADN2530YCPZ-R2-ND
Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)

Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2530YCPZ-R2-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 3.07V ~ 3.53V
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7314ATG+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Controllers - 175-MAX3420EETG+TDKR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Sensor and Detector Interfaces - 505-ADPD4101BCBZR7CT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 33-UFBGA, WLCSP
View Details
Laser Drivers - LTC5100EUF#PBF-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 3.135V ~ 3.465V
Data Rate 3.20E6 kbps
View Details