DigiKey
Sensor and Detector Interfaces
175-MAX14839GTC+TDKR-ND
Description
IC OUTPUT DRIVER 12TDFN
Request a Quote
Email Supplier
Datasheet
Description
IC OUTPUT DRIVER 12TDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
175-MAX14839GTC+TDKR-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
32-WFQFN Exposed Pad, CSP
View Details
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
10-WFDFN Exposed Pad
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
DIP; "38-DIP (0.800"", 20.32mm), 12 Leads"
View Details