DigiKey Laser Drivers MAX3967AETG+-ND

Description
Laser Driver IC 270Mbps 1 Channel 2.97V ~ 5.5V 24-TQFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 270Mbps 1 Channel 2.97V ~ 5.5V 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3967AETG+-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3967AETG+-ND
Laser Drivers MAX3967AETG+-ND
Laser Driver IC 270Mbps 1 Channel 2.97V ~ 5.5V 24-TQFN (4x4)

Laser Driver IC 270Mbps 1 Channel 2.97V ~ 5.5V 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3967AETG+-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.97V ~ 5.5V
Data Rate 270000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9852ASTZ-ND - DigiKey
Specs
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 80-LQFP
View Details
Controllers - 175-MAX16150CWT+TDKR-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 1.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Direct Digital Synthesis (DDS) - 505-AD9858BSVZ-ND - DigiKey
Specs
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
I/O Expanders - 175-MAX7322ATE+TCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.7V ~ 5.5V
View Details